EN
  • EN
  • DE

OP271AZ/883C

Part No OP271AZ/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Low Noise Hi Speed Dual-l
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083198-OP271AZ/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP271AZ/883C CAD Model

Description

The OP271AZ/883C is a high-performance operational amplifier manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative analog technology. This operational amplifier is part of the OP27 series, which is widely recognized for its low noise and stable performance, making it an ideal choice for high-fidelity audio applications, precision instrumentation, and control systems.

Key Features

  • Low Noise Performance: The OP271AZ/883C boasts an exceptionally low voltage noise density, ensuring that signal integrity is maintained in sensitive applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising on accuracy or speed.
  • Precision Offset Voltage: The device features a low offset voltage, which minimizes errors in signal processing and ensures accurate output.
  • Stable Over Temperature: The OP271AZ/883C is designed to be stable over a wide temperature range, making it reliable for use in varying environmental conditions.
  • Military Grade: The "/883C" designation indicates that this component meets the stringent requirements of military-grade specifications, ensuring robustness and reliability in demanding applications.

Applications

The versatility of the OP271AZ/883C allows it to be used in a variety of applications such as:

  • Professional Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Analog Signal Processing
  • Military and Aerospace Electronics

Product Specifications

Parameter Value
Supply Voltage (±V) ±5 to ±15
Input Offset Voltage (mV) Typically 0.1
Input Bias Current (nA) Typically 2
Noise Voltage Density (nV/√Hz) 3 at 1 kHz
Operating Temperature Range (°C) -55 to +125

For engineers and designers looking for an operational amplifier with military-grade toughness and precision performance, the OP271AZ/883C from Analog Devices Inc. stands out as an exceptional choice.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Essentra Components
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess