EN
  • EN
  • DE

OP207AY

Part No OP207AY
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014702-OP207AY
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP207AY CAD Model

Description

The OP207AY is a high-performance operational amplifier from Analog Devices Inc., renowned for its precision and stability. This op-amp is part of a product line that has been engineered to meet the rigorous demands of a wide array of electronic applications. Its design focuses on providing exceptional accuracy and low noise, making it an ideal choice for sensitive instrumentation, data acquisition systems, and professional audio equipment.

Key Features

  • Low Offset Voltage: The OP207AY boasts a very low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurements.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for applications that require a clean and precise signal amplification.
  • High Gain Bandwidth Product: A high gain bandwidth product allows the OP207AY to operate effectively at higher frequencies, thus making it suitable for fast signal processing tasks.
  • Stable with High Capacitive Loads: The device is designed to be stable when driving capacitive loads, a critical feature for maintaining signal fidelity in complex circuits.

Applications

The versatility of the OP207AY allows it to be used in a variety of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters
  • Professional audio equipment
  • Analog signal processing

Technical Specifications

Parameter Value
Input Offset Voltage 75 µV max
Input Bias Current 3 nA max
Input Noise Voltage 0.6 µV/√Hz typ at 1 kHz
Gain Bandwidth Product 2.8 MHz typ
Supply Voltage Range ±4.5 V to ±18 V

Conclusion

In summary, the OP207AY from Analog Devices Inc. is a top-tier operational amplifier that excels in precision, low noise, and stability. Its robust design and superior performance make it an excellent choice for professionals seeking reliability and accuracy in their electronic designs.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Essentra Components
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess