EN
  • EN
  • DE

OP07DRZ

Part No OP07DRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 600KHZ 600KHZ 8SOIC / Op Amp Single Ultra Low Offset Voltage Amplifier ±18V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 600kHz
-3db Bandwidth 600kHz
Current - Input Bias 200pA
Voltage - Input Offset 45μV
Operating Supply Current 1.1mA
Channel Output Current 15mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 092187-OP07DRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name OP07D
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP07DRZ CAD Model

Description

OP07DRZ Precision Operational Amplifier

The OP07DRZ is a high-precision operational amplifier from Analog Devices Inc., renowned for its ultra-low offset voltage and drift. This operational amplifier is an improved version of the industry-standard OP07, offering enhanced performance that is ideal for high-gain applications and systems requiring high stability over time and temperature.

Key Features

  • Ultra-Low Offset Voltage: The OP07DRZ boasts an incredibly low input offset voltage, typically 75 µV, making it perfect for applications that require precise signal amplification without significant error introduction.
  • Low Offset Voltage Drift: With a temperature drift of just 1.3 µV/°C, the OP07DRZ ensures that the accuracy of your system remains consistent across a wide range of operating temperatures.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal, preserving signal integrity and making the OP07DRZ suitable for high-impedance sensor interfaces.
  • Low Noise: A low noise figure ensures that the OP07DRZ can be used in sensitive applications such as medical instrumentation and precision audio without compromising signal quality.
  • Versatile Power Supply Range: Operating efficiently with dual power supplies ranging from ±3 V to ±18 V, or a single supply from 3 V to 36 V, the OP07DRZ is adaptable to various power environments.

Applications

The OP07DRZ is well-suited for a multitude of applications that require high precision and stability. These include:

  • Instrumentation amplifiers
  • Precision data systems
  • Analog processors
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Industrial controls
  • Professional audio equipment

Package and Quality

The OP07DRZ comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Analog Devices Inc. ensures high-quality manufacturing standards, providing reliability and performance that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5093 $52.8255
75+ $1.4138 $106.0350
110+ $1.3660 $150.2600
160+ $1.2705 $203.2800
205+ $1.2227 $250.6535
260+ $1.1750 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess