The OP07DN from Analog Devices Inc. stands out as a high-precision operational amplifier that has set the industry standard for precision amplifiers. This device features ultra-low input offset voltage and drift, making it an ideal choice for high-gain applications where long-term stability is paramount.
With its low noise and high input impedance, the OP07DN is perfectly suited for applications that require precise signal amplification, such as test and measurement equipment, strain gauge amplifiers, and precision data systems. Its ability to maintain accuracy over a wide temperature range also makes it a reliable component in thermocouple amplifiers and other temperature-sensitive applications.
The OP07DN boasts a low input bias current, which is essential for maintaining accuracy in high impedance sensor circuits and charge-sensitive amplification systems. Its low power consumption is beneficial for battery-operated devices, where power efficiency is critical.
Designed with a closed-loop gain configuration, the OP07DN is stable and easy to use, minimizing the need for external components. The amplifier is available in a standard 8-pin DIP package, making it compatible with a wide range of PCB layouts and easy to integrate into existing designs.
Key features of the OP07DN include:
- Ultra-low input offset voltage: 75 µV max
- Very low input offset voltage drift: ±1.3 µV/°C max
- Low noise: 0.6 µV p-p
- High input impedance: 200 MΩ min
- Low total harmonic distortion: 0.002% max
- Wide power supply range: ±3 V to ±18 V
Whether you're designing precision filters, analog processors, or any other application requiring high-accuracy signal processing, the OP07DN from Analog Devices Inc. offers the performance and reliability needed to deliver exceptional results.