EN
  • EN
  • DE

OP07AZ/883

Part No OP07AZ/883
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description OP07AZ/883 Ad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996358-OP07AZ/883
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP07AZ/883 CAD Model

Description

Product Overview: OP07AZ/883 Precision Operational Amplifier

The OP07AZ/883 from Analog Devices Inc. is a high-precision operational amplifier designed for professional and military-grade applications where stability and reliability are paramount. This device is part of the OP07 series, which is revered for its low noise and low input bias current, making it an excellent choice for high-performance analog circuits.

Key Features

  • Ultra-Low Offset Voltage: The OP07AZ/883 boasts an extremely low input offset voltage, which minimizes voltage errors in signal processing applications, ensuring high accuracy and stability over time and temperature variations.
  • Low Noise: With its low noise characteristics, the OP07AZ/883 is suitable for audio and instrumentation applications where maintaining signal integrity is crucial.
  • High Input Impedance: The high input impedance minimizes loading on the input source, thereby preserving signal fidelity across a wide range of sources.
  • Low Input Bias Current: The low input bias current of the OP07AZ/883 makes it ideal for applications with high source impedances, ensuring accurate readings and minimal disturbance to the measured signal.
  • Wide Operating Voltage Range: This operational amplifier can operate over a broad range of supply voltages, providing flexibility in various circuit configurations and applications.
  • 883B Processing: The OP07AZ/883 is manufactured and tested to meet the stringent requirements of the 883B standard, signifying its suitability for military and aerospace applications where performance and reliability cannot be compromised.

Applications

The precision and reliability of the OP07AZ/883 make it an excellent choice for a wide array of applications, including:

  • High-precision data acquisition systems
  • Instrumentation and control systems
  • Professional audio equipment
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Industrial process controls
  • Military and aerospace electronics

With its combination of precision, reliability, and versatility, the OP07AZ/883 from Analog Devices Inc. stands out as a premier choice for engineers and designers looking for an operational amplifier that can deliver consistent performance in demanding environments. Whether it's for sensitive instrumentation or rugged military hardware, the OP07AZ/883 is a component that can be trusted to perform at the highest standards.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Panjit
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess