EN
  • EN
  • DE

MUX08EP

Part No MUX08EP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 300OHM 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 300Ohm
Channel-to-Channel Matching (ΔRon) 21Ohm
Switch Time (Ton, Toff) (Max) 2µs, 400ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MUX08
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646002-MUX08EP
Ultra Librarian 3D Model Ultra Librarian MUX08EP CAD Model

Description

Introducing the MUX08EP from Analog Devices Inc.

The MUX08EP is a robust and versatile single 8-channel multiplexer from the renowned semiconductor manufacturer Analog Devices Inc. This high-performance component is designed to cater to a wide array of applications, ranging from data acquisition systems and process controls to industrial automation and instrumentation. With its exceptional signal integrity and reliability, the MUX08EP stands out as a top choice for engineers and designers seeking to enhance their electronic systems.

Key Features

  • Precision Analog Multiplexing: The MUX08EP boasts precise analog multiplexing capabilities, allowing for the accurate and efficient routing of analog signals from eight inputs to a single output.
  • Low On-Resistance: With a low on-resistance, this multiplexer ensures minimal signal attenuation, maintaining the integrity of the signal path and providing high-quality performance in critical applications.
  • Low Crosstalk and Off-Channel Leakage: The device is engineered to minimize crosstalk and off-channel leakage, which is essential for maintaining the fidelity of the signals being processed.
  • Single or Dual Supply Operation: The MUX08EP is designed to operate with a single supply ranging from +15V to +36V or a dual supply of ±15V, providing flexibility for different power environments.
  • Break-Before-Make Switching: It incorporates break-before-make (BBM) switching, which prevents momentary shorting of adjacent channels during switching, an important feature for protecting sensitive circuitry.

Applications

The versatility of the MUX08EP makes it suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Process Control Systems
  • Test Equipment
  • Industrial Automation
  • Instrumentation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the MUX08EP is no exception. The device is built to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding conditions. Whether for prototyping or mass production, the MUX08EP from Analog Devices Inc. is an excellent choice for any application requiring a high-quality analog multiplexer.

For detailed specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess