EN
  • EN
  • DE

MAX6729AKASYD3+T

Part No MAX6729AKASYD3+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001096-MAX6729AKASYD3+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Active
Type Multi-Voltage Supervisor
Voltage - Threshold 2.188V, 2.925V, Adj
Output Push-Pull, Totem Pole
Mounting Type Surface Mount
Reset Timeout 140ms Minimum
Ultra Librarian 3D Model Ultra Librarian MAX6729AKASYD3+T CAD Model

Description

Product Overview: MAX6729AKASYD3+T from Analog Devices Inc.

The MAX6729AKASYD3+T is a sophisticated, single-supply, low-voltage supervisory IC from Analog Devices Inc., designed to monitor single or dual system supply voltages. This precision instrument is vital for ensuring the reliable operation of systems by providing essential protection functions. It is particularly suitable for portable battery-powered equipment and applications requiring high accuracy monitoring of power supplies.

Key Features

  • Voltage Monitoring: This device can monitor voltages as low as 1.575V, which is ideal for low-voltage applications. Its precision monitoring capability ensures that the system operates within safe voltage parameters, thus safeguarding the integrity of the system.
  • Adjustable Reset Thresholds: The MAX6729AKASYD3+T allows users to set the reset threshold according to their specific needs, providing a versatile solution for different voltage requirements.
  • Low Power Consumption: With its ultra-low power consumption, the device is an excellent choice for battery-powered applications where energy efficiency is crucial.
  • Manual Reset Feature: The manual reset input provides an additional layer of control, allowing system resets to be initiated by the user or an external event.
  • Multiple Reset Timeout Periods: It offers the flexibility to select from several reset timeout periods, catering to various system needs and ensuring proper recovery time for the monitored processor or system.

Applications

  • Portable/Battery-Powered Devices
  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Medical Equipment

The MAX6729AKASYD3+T from Analog Devices Inc. comes in a compact, space-saving package, making it highly suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is essential for industrial and outdoor applications. With its precision voltage monitoring and flexible configuration options, this supervisory IC is an indispensable component for maintaining system stability and performance.

Whether you are designing a new system or looking to enhance the reliability of an existing one, the MAX6729AKASYD3+T offers a high-quality solution that engineers and designers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess