EN
  • EN
  • DE

MAX6725KAZWD3+T

Part No MAX6725KAZWD3+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201577-MAX6725KAZWD3+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Active
Base Product Number MAX6725
Ultra Librarian 3D Model Ultra Librarian MAX6725KAZWD3+T CAD Model

Description

Product Overview: MAX6725KAZWD3+T from Analog Devices Inc.

The MAX6725KAZWD3+T is a cutting-edge supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is engineered to enhance system reliability by monitoring the power supply voltage levels in digital systems and providing a reset signal whenever necessary.

With its compact package and precision voltage monitoring capabilities, the MAX6725KAZWD3+T is an ideal solution for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments that require a high degree of operational stability and protection against power supply anomalies.

Key Features

  • Voltage Monitoring: This device is capable of supervising low-voltage power supplies, ensuring that the system operates within safe voltage thresholds.
  • Adjustable Reset Thresholds: Users can program the reset voltage threshold to meet specific system requirements, providing a versatile solution for various applications.
  • Low Power Consumption: The MAX6725KAZWD3+T is designed for energy efficiency, making it suitable for battery-operated devices where power conservation is critical.
  • Manual Reset Input: An external manual reset input allows for a system reset to be triggered manually, offering additional control to the user.
  • Multiple Reset Timeout Periods: The device features programmable reset timeout periods, allowing customization based on the timing requirements of the application.
  • Compact Packaging: This supervisory circuit comes in a small, space-saving package, making it ideal for use in applications where PCB real estate is at a premium.

Applications

  • Portable Electronic Devices
  • Microprocessor/ Microcontroller Systems
  • Industrial Control Systems
  • Embedded Systems
  • Networking Equipment

The MAX6725KAZWD3+T from Analog Devices Inc. provides a robust solution for system voltage supervision, combining precision, flexibility, and reliability. Its programmable features and low power consumption make it an excellent choice for designers looking to enhance system integrity and extend operational lifespan. Whether it's for critical industrial controls or everyday consumer electronics, this supervisory circuit offers the performance and quality that professionals expect from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9234 $53.3106
21+ $4.8603 $102.0663
32+ $4.7084 $150.6688
44+ $4.5565 $200.4860
57+ $4.4046 $251.0622
76+ $3.9490 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess