EN
  • EN
  • DE

MAX6377XR27

Part No MAX6377XR27
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR UL LO PWR VOLT DET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202644-MAX6377XR27
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Bulk
Product Status Active
Type Voltage Detector
Voltage - Threshold 2.7V
Output Open Drain or Open Collector
Reset Active Low
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX6377XR27 CAD Model

Description

Analog Devices Inc. MAX6377XR27 Overview

The MAX6377XR27 from Analog Devices Inc. is a precision, low-power voltage monitor with a preset VCC reset threshold of 2.7V. Designed to maintain system integrity, this small but robust component is essential for applications requiring reliable voltage monitoring to prevent data loss and hardware damage during power failures or unexpected voltage drops.

Key Features

  • Voltage Monitoring Accuracy: The device ensures precise monitoring with tight threshold accuracy, which is vital for sensitive electronic systems.
  • Low Power Consumption: With its low-power design, the MAX6377XR27 is ideal for battery-operated devices, helping to extend battery life and reduce energy costs.
  • Manual Reset Input: This feature allows for an external signal to trigger a system reset, providing additional control for system diagnostics and recovery procedures.
  • Reset Timeout: The product has a built-in delay before the output reset signal is deasserted, ensuring that the system has stabilized before normal operation resumes.
  • Compact Packaging: The device comes in a small SC70 package, making it suitable for space-constrained applications without compromising performance.

Applications

The MAX6377XR27 is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Computers and Servers
  • Embedded Systems
  • Industrial Controls

Technical Specifications

With operating temperatures ranging from -40°C to +125°C, the MAX6377XR27 can withstand harsh environments while maintaining its performance. It also features an open-drain RESET output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures a proper system reboot.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAX6377XR27 is no exception. Customers can rely on this voltage monitor to protect their systems and maintain performance over time.

Whether you're designing consumer electronics, automotive systems, or industrial machinery, the MAX6377XR27 provides the crucial monitoring and protection your applications need to operate reliably and efficiently.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess