EN
  • EN
  • DE

MAX6377XR27+T

Part No MAX6377XR27+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC VOLT DETECT LP 2.70V SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202643-MAX6377XR27+T
Win Source Part Number Cross
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Manufacturer Analog Devices Inc./Maxim Integrated
Package Strip
Product Status Active
Type Voltage Detector
Voltage - Threshold 2.7V
Output Open Drain or Open Collector
Reset Active Low
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX6377XR27+T CAD Model

Description

Product Overview: MAX6377XR27+T

The MAX6377XR27+T from Analog Devices Inc. is a precision voltage supervisor designed to provide a reliable solution for system monitoring and power-on reset control. This compact and efficient component is essential for managing power supplies in microprocessor systems, ensuring that all system voltages are within acceptable ranges for stable operation.

Key Features

  • Voltage Threshold: The device features a preset threshold voltage of 2.7V, which is ideal for monitoring 3.3V power supplies.
  • Reset Timeout: It offers an externally adjustable reset timeout period, which allows designers to set the delay for the reset signal as required by the application.
  • Low Power Consumption: With its low supply current draw, the MAX6377XR27+T is suitable for battery-powered applications where power efficiency is crucial.
  • Operating Temperature Range: The device operates over an extended temperature range, making it versatile for use in various environments.
  • Package: It comes in a compact, surface-mountable SOT-23 package, which saves valuable board space and is suitable for automated assembly processes.

Applications

The MAX6377XR27+T is designed for applications that require precise voltage monitoring and system reliability. It is commonly used in:

  • Microprocessor systems
  • Computers and servers
  • Battery-powered devices
  • Portable electronics
  • Industrial equipment

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAX6377XR27+T is no exception. This voltage supervisor is engineered to provide accurate monitoring to prevent system errors and data corruption caused by undervoltage conditions. It ensures that systems are booted up correctly by asserting a reset signal whenever the monitored voltage falls below the threshold, and maintains it until the voltage stabilizes and the timeout period elapses.

In conclusion, the MAX6377XR27+T from Analog Devices Inc. is a reliable and efficient solution for system voltage supervision, providing designers with a versatile tool to enhance system stability and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess