EN
  • EN
  • DE

MAX1363EUB+

Part No MAX1363EUB+
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 10UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001229-MAX1363EUB+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Inputs 2, 4
Input Type Differential, Single Ended
Configuration MUX-S/H-ADC
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Features Selectable Address
Ultra Librarian 3D Model Ultra Librarian MAX1363EUB+ CAD Model

Description

Product Overview: MAX1363EUB+ from Analog Devices Inc.

The MAX1363EUB+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to provide a perfect balance between speed, power consumption, and resolution, making it an ideal choice for a wide range of applications, including portable devices, medical instruments, and industrial control systems.

Encased in a compact 10-pin µMAX package, the MAX1363EUB+ operates from a single 2.7V to 3.6V power supply, which is conducive to battery-powered operations. Its power-saving features include an automatic shutdown mode that reduces the supply current to just 0.5µA, significantly extending the battery life of the host device.

One of the key attributes of the MAX1363EUB+ is its versatility. It offers four single-ended or two differential input channels that can be configured through its serial interface. This flexibility allows users to adapt the ADC to their specific measurement needs without requiring additional external components, simplifying the design and reducing system costs.

The device also boasts a fast conversion rate of up to 300ksps, ensuring timely data acquisition for real-time applications. The high-speed SPI/QSPI/MICROWIRE compatible serial interface enables quick data transfer to the host microcontroller or processor, maintaining system responsiveness.

Moreover, the MAX1363EUB+ comes with an internal 2.5V reference, which provides a stable voltage reference for the ADC, enhancing the accuracy of the measurements. However, for applications requiring a different reference voltage, the device also supports an external reference input, giving users greater control over the conversion process.

In summary, the MAX1363EUB+ from Analog Devices Inc. is a versatile, efficient, and precise ADC solution that addresses the needs of various high-performance applications. Its small footprint, low power consumption, and high-speed operation make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

Key Features:

  • 12-bit resolution
  • 4 single-ended or 2 differential inputs
  • Up to 300ksps conversion rate
  • 2.7V to 3.6V single-supply operation
  • Automatic shutdown to reduce power consumption
  • Internal 2.5V reference and support for an external reference
  • SPI/QSPI/MICROWIRE compatible interface
  • Compact 10-pin µMAX package

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8308 $59.6616
5+ $24.4765 $122.3825
7+ $23.7116 $165.9812
9+ $22.9467 $206.5203
12+ $22.1819 $266.1828
16+ $19.8872 $318.1952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,183 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess