EN
  • EN
  • DE

MAX12930EASA+

Part No MAX12930EASA+
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 3.75KVRMS 2CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197105-MAX12930EASA+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators Digital Isolators
Package Tube
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS422, RS485
Isolated Power No
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Ultra Librarian 3D Model Ultra Librarian MAX12930EASA+ CAD Model

Description

Analog Devices Inc. MAX12930EASA+ Overview

The MAX12930EASA+ is a robust, high-performance digital isolator from the renowned manufacturer Analog Devices Inc. Designed to provide signal isolation in a variety of industrial and commercial applications, this component is an essential solution for systems requiring reliable and safe data transfer across different voltage domains.

Key Features

  • Integrated Isolation: This device offers two channels of isolation, which are capable of providing galvanic isolation up to 3.75kV RMS for 60 seconds, ensuring protection against high voltage spikes and common-mode transients.
  • High Data Rate: The MAX12930EASA+ supports data rates up to 50Mbps, making it suitable for high-speed communication protocols without sacrificing signal integrity.
  • Low Power Consumption: With a low-power design, this isolator minimizes power dissipation in the system, which is particularly beneficial for power-sensitive applications.
  • Wide Temperature Range: It operates effectively across a wide temperature range from -40°C to +125°C, ensuring reliable performance even in harsh environmental conditions.
  • Robust ESD Protection: The device includes enhanced ESD protection, withstanding up to ±8kV contact discharge, as per the IEC 61000-4-2 standard, which adds an extra layer of resilience against electrostatic discharges.

Applications

Given its high isolation capability and fast data rates, the MAX12930EASA+ is ideal for use in a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI interfaces
  • Isolated RS-485/RS-232 data interfaces
  • Power supply management
  • Test and measurement equipment

Package and Quality

The MAX12930EASA+ comes in a compact 8-pin SOIC package, which allows for easy integration into PCB designs without taking up significant board space. Analog Devices Inc. ensures the highest quality and reliability, making this isolator a trusted choice for engineers and designers looking to enhance their systems' safety and integrity.

Whether for industrial, medical, or communication purposes, the MAX12930EASA+ by Analog Devices Inc. presents a combination of performance, efficiency, and durability that is hard to match in the realm of digital isolation technology.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0150 $54.0900
14+ $7.3969 $103.5566
21+ $7.1657 $150.4797
29+ $6.9346 $201.1034
38+ $6.7034 $254.7292
50+ $6.0100 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess