EN
  • EN
  • DE

LTP5902IPC-IPMA#PBF

Part No LTP5902IPC-IPMA#PBF
Manufacturer Analog Devices Inc.
Catalog RF Transceiver Modules
Description RX TXRX MODULE 802.15.4 MMCX SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 15 Weeks
Features 802.15.4 Smartmesh IP™, 6LoWPAN Transceiver Module 2.4GHz Antenna Not Included, MMCX Surface Mount
Manufacturer Analog Devices Inc.
Series SmartMesh® IP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
Family Name LTP5902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Quantity per package 33
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880180-LTP5902IPC-IPMA#PBF
Ultra Librarian 3D Model Ultra Librarian LTP5902IPC-IPMA#PBF CAD Model

Description

Product Overview: LTP5902IPC-IPMA#PBF

The LTP5902IPC-IPMA#PBF is a sophisticated wireless communication module designed and manufactured by Analog Devices Inc. This cutting-edge product is part of the SmartMesh IP™ product line, which is renowned for its reliable and industrial-grade wireless sensor networking solutions.

Key Features

  • Wireless Mesh Networking: The LTP5902IPC-IPMA#PBF leverages the robust SmartMesh IP technology, providing a self-forming and self-healing mesh network that ensures high data reliability and network resilience.
  • Low Power Consumption: Engineered for energy efficiency, this module is ideal for battery-operated devices in challenging RF environments, ensuring long-term deployment without the need for frequent maintenance or battery replacement.
  • Industrial Performance: With its industrial-grade design, the module operates reliably in extreme temperatures and harsh conditions, making it suitable for a wide range of applications such as industrial automation, environmental monitoring, and smart cities.
  • IPv6/6LoWPAN Compliance: The device supports IPv6 over Low power Wireless Personal Area Networks (6LoWPAN), which facilitates the integration of the module into IP-based networks, allowing for easy scalability and interoperability with other IP devices.
  • Security: The LTP5902IPC-IPMA#PBF incorporates advanced security features, including AES-128 bit encryption, to ensure secure data transmission and protect against unauthorized access.
  • Easy Integration: The module is designed with ease of integration in mind, featuring a compact form factor and comprehensive software support that simplifies the development process for system designers.

Applications

The versatility of the LTP5902IPC-IPMA#PBF makes it an excellent choice for a variety of applications that require reliable and secure wireless communication. This includes but is not limited to:

  • Industrial Wireless Sensor Networks
  • Building Automation and Energy Management
  • Smart Agriculture and Environmental Monitoring
  • Asset Tracking and Logistics
  • Healthcare and Patient Monitoring Systems

Technical Specifications

The module operates at a frequency of 2.4 GHz and is compliant with IEEE 802.15.4e standards. It comes in a compact 72-pin LGA package that is both durable and suitable for rugged environments.

With its combination of advanced features and robust performance, the LTP5902IPC-IPMA#PBF from Analog Devices Inc. sets a new standard for wireless mesh networking modules, offering a reliable and secure solution for the most demanding industrial applications.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $10.1866
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.0490 $91.0490
2+ $88.1119 $176.2238
3+ $85.1748 $255.5244
4+ $76.3636 $305.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess