EN
  • EN
  • DE

LTM9100HY#PBF

Part No LTM9100HY#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 42BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Hot Swap Controller Channel General Purpose 42-BGA (22x9)
Manufacturer Analog Devices Inc.
Series Anyside™
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 42-BBGA
Case / Package 42-BGA (22x9)
Family Name LTM9100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924560-LTM9100HY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9100HY#PBF CAD Model

Description

Analog Devices Inc. LTM9100HY#PBF Product Overview

The LTM9100HY#PBF is a highly integrated, advanced micromodule relay from Analog Devices Inc., designed to provide efficient and reliable isolation for high voltage systems. This compact, all-in-one solution is a member of the µModule (micromodule) family, which offers a combination of power management and signal conditioning functionalities in a small footprint.

Key Features

  • Galvanic Isolation: The device incorporates Analog Devices' proprietary isolation technology, providing robust protection against high voltage transients and ensuring safety in sensitive electronic applications.
  • Integrated Switch Controller: It features an integrated MOSFET switch controller, streamlining the design process by reducing the number of external components required.
  • Wide Input Voltage Range: The LTM9100HY#PBF operates over a broad input voltage range, catering to a variety of industrial and commercial power systems.
  • Compact Package: Housed in a small, surface-mount package, this device is ideal for space-constrained applications where board real estate is at a premium.
  • High Operating Temperature: The product is designed to withstand high operating temperatures, making it suitable for harsh environments.
  • Easy-to-Use Interface: The user-friendly interface simplifies the implementation process, allowing for quick and easy integration into existing designs.

Applications

The LTM9100HY#PBF is versatile and can be used in a range of applications, including:

  • Industrial automation and control systems
  • Automotive battery management systems
  • High voltage power supplies and converters
  • Medical equipment requiring electrical isolation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM9100HY#PBF is no exception. It is built to meet stringent industry standards, ensuring long-term performance and reliability in critical applications.

Overall, the LTM9100HY#PBF from Analog Devices Inc. represents a state-of-the-art solution for designers looking to incorporate safe, isolated switching in their high voltage applications. With its combination of advanced features and compact design, it provides both performance and convenience, making it an excellent choice for a wide array of electrical isolation needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess