EN
  • EN
  • DE

ADM3050EBRWZ

Part No ADM3050EBRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ISOL HALF 1/1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001596-ADM3050EBRWZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Series iCoupler®
Package Tube
Product Status Active
Type Transceiver, Isolated
Protocol CANbus
Voltage - Supply 0.5V ~ 6V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADM3050EBRWZ CAD Model

Description

ADM3050EBRWZ - Isolated CAN Transceiver

The ADM3050EBRWZ from Analog Devices Inc. is a high-performance, isolated Controller Area Network (CAN) transceiver module that ensures robust communication in demanding industrial and automotive environments. This component is part of the renowned family of Analog Devices' signal interface products, designed to provide a reliable interface between the CAN protocol controller and the physical two-wire CAN bus.

Featuring Analog Devices' iCoupler® technology, the ADM3050EBRWZ offers galvanic isolation, which eliminates the risk of ground loops and protects the local circuits from noise, transients, and faults on the CAN bus. The device is capable of withstanding isolation voltages of up to 2500 Vrms for 1 minute per UL 1577, ensuring safety and compliance with industry standards.

The ADM3050EBRWZ operates over a wide supply voltage range of 3 V to 5.5 V, making it versatile for various applications. It supports CAN data rates up to 1 Mbps and is fully compliant with the ISO 11898 standard for CAN physical layer requirements. The transceiver's differential output exceeds the ISO 11898 requirements, providing high noise immunity and allowing for long network cable lengths.

With its integrated isolated DC-to-DC converter, the ADM3050EBRWZ simplifies power supply design by providing both isolated power and signal in a compact, surface-mount package (SOIC-W). This feature reduces board space requirements and simplifies PCB layout. The device also features thermal shutdown protection, and its low quiescent current makes it suitable for energy-efficient systems.

The ADM3050EBRWZ is an excellent choice for industrial automation, automotive systems, and any application requiring robust communication with high voltage isolation. Its ease of use, combined with the reliability of Analog Devices technology, makes it a go-to solution for designers looking to implement CAN interfaces with confidence.

Overall, the ADM3050EBRWZ stands out for its ability to deliver secure, isolated CAN communication in a compact package, making it an essential component for critical data transmission in harsh environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7836 $52.9704
33+ $3.1045 $102.4485
50+ $3.0075 $150.3750
69+ $2.9105 $200.8245
89+ $2.8135 $250.4015
119+ $2.5224 $300.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess