EN
  • EN
  • DE

LTM8060IY#PBF

Part No LTM8060IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description QUAD 40VIN, 3A STEP-DOWN SLIENT / Non-Isolated PoL Module DC DC Converter 4 Output 0.8 ~ 8V 0.8 ~ 8V 0.8 ~ 8V 0.8 ~ 8V 3A, 3A, 3A, 3A 3V - 40V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 8V
Voltage - Output 2 0.8 ~ 8V
Voltage - Output 3 0.8 ~ 8V
Voltage - Output 4 0.8 ~ 8V
Current - Output (Max) 3A, 3A, 3A, 3A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 165-BBGA Module
Size / Dimension 0.63" L x 0.47" W x 0.14" H (16.0mm x 11.9mm x 3.5mm)
Supplier Device Package 165-BGA (16x11.9)
Control Features -
Approval Agency -
Standard Number -
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 112 pcs
Win Source Part Number 1382699-LTM8060IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8060IY#PBF CAD Model

Description

The LTM8060IY#PBF is a versatile and robust DC/DC micro-module converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This micro-module regulator integrates a switching controller, power switches, inductor, and all support components into a compact, surface-mount package. Engineered for a wide range of applications, it simplifies the design of power supply systems, making it an ideal solution for designers looking for a highly efficient and reliable power management component.

Key Features

  • Complete Step-Down Switch Mode Power Supply: The LTM8060IY#PBF combines all necessary components for a buck converter, reducing design complexity and footprint.
  • Wide Input Voltage Range: This micro-module operates from a 6V to 58V input voltage range, accommodating a variety of sources, including industrial supplies and automotive batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 24V, providing flexibility for different voltage requirements.
  • High Efficiency: With its high-efficiency design, the LTM8060IY#PBF minimizes power loss and heat generation, making it suitable for thermally sensitive applications.
  • Robust Operating Temperature Range: The device is specified for operation from -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Compact Package: The small form factor of the LTM8060IY#PBF allows for use in space-constrained applications.

Applications

The LTM8060IY#PBF is ideal for a wide range of applications, including:

  • Telecommunications
  • Industrial Equipment
  • Automotive Systems
  • Datacom Infrastructure
  • Portable Devices
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTM8060IY#PBF is rigorously tested to ensure it meets the stringent standards for reliability and performance that customers expect from Analog Devices. Whether you are designing a new system or upgrading an existing platform, the LTM8060IY#PBF offers a dependable and efficient solution for your power supply needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5459 $77.5459
2+ $63.6274 $127.2548
3+ $61.6391 $184.9173
4+ $59.6507 $238.6028
5+ $57.6624 $288.3120
6+ $51.6973 $310.1838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess