EN
  • EN
  • DE

LTM8053IY-1#PBF

Part No LTM8053IY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202313-LTM8053IY-1#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Power Supplies - Board Mount DC DC Converters
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 40V
Voltage - Output 1 0.97 ~ 15V
Ultra Librarian 3D Model Ultra Librarian LTM8053IY-1#PBF CAD Model

Description

Analog Devices Inc. Presents the LTM8053IY-1#PBF

The LTM8053IY-1#PBF is a versatile, high-efficiency, µModule (micro module) step-down regulator from the esteemed manufacturer, Analog Devices Inc. This innovative product integrates a switching controller, inductors, and support components into a compact, surface-mount package, designed to simplify the implementation of power supply solutions in a wide array of applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 58V, making it suitable for applications that experience wide input voltage variations such as automotive and industrial systems.
  • Adjustable and Fixed Output Voltage: The LTM8053IY-1#PBF offers an adjustable output voltage range from 0.8V to 24V, as well as fixed output voltage options, providing flexibility for different design requirements.
  • Integrated Components: With internal inductors and capacitors, this µModule regulator simplifies design and reduces the bill of materials, while also saving board space.
  • High Efficiency: The regulator is optimized for high efficiency, which minimizes heat generation and improves system reliability.
  • Robust Thermal Performance: The LTM8053IY-1#PBF is packaged in a thermally enhanced, over-molded land grid array (LGA) package which provides excellent heat dissipation and thermal performance.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and reliability of the device under various conditions.

Applications

The LTM8053IY-1#PBF is ideal for use in various applications that require a compact, efficient, and reliable power supply solution. It is particularly well-suited for:

  • Telecommunications
  • Industrial Equipment
  • Automotive Systems
  • Datacom Infrastructure
  • Medical Devices
  • Distributed Power Systems

With its ease of use and comprehensive feature set, the LTM8053IY-1#PBF from Analog Devices Inc. represents a state-of-the-art solution for designers looking to optimize power management in their next-generation electronic products. Its robust design and integrated approach make it an excellent choice for ensuring stable and efficient operation in a variety of challenging environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess