EN
  • EN
  • DE

LTM8032MPV#PBF

Part No LTM8032MPV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-10V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 10V - - 2A 3.6V - 36V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 71-BLGA Module
Case / Package 71-LGA (15x9)
Family Name LTM8032
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 170
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844403-LTM8032MPV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8032MPV#PBF CAD Model

Description

The LTM8032MPV#PBF is a comprehensive power management IC designed by Analog Devices Inc., a leader in high-performance analog technology. This innovative product is part of the µModule (micro module) series, which integrates a DC/DC converter, controller, inductor, and supporting components into a compact, surface-mount package. Designed to simplify power supply design, the LTM8032MPV#PBF offers a highly efficient and reliable solution for a wide range of applications.

Key Features

  • Integrated Solution: The device includes a switching regulator, power inductor, and all necessary support components in a single package, reducing design complexity and saving board space.
  • Wide Input Voltage Range: Capable of operating with an input voltage range from 3.6V to 36V, making it versatile for various applications from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, allowing for a wide range of uses in different circuit designs.
  • High Efficiency: With its advanced design, the LTM8032MPV#PBF achieves high efficiency, which is critical for thermal management and energy savings.
  • Robust Temperature Performance: The product is designed to perform reliably in extreme temperatures, with an operating temperature range from -55°C to +125°C, making it suitable for military and automotive applications.

Applications

The versatility of the LTM8032MPV#PBF makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for use in:

  • Telecommunications
  • Industrial Equipment
  • Automotive Systems
  • Military Hardware
  • Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LTM8032MPV#PBF is manufactured to meet rigorous standards, ensuring performance and reliability even under the most demanding conditions. Its robust design and integrated features make it a smart choice for designers looking to reduce development time and enhance system performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.1504 $64.1504
2+ $60.0903 $120.1806
3+ $58.0602 $174.1806
4+ $54.0000 $216.0000
5+ $51.9700 $259.8500
7+ $49.9399 $349.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess