EN
  • EN
  • DE

ADT7461AARMZ-REEL

Part No ADT7461AARMZ-REEL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 120°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C)
Testing Conditions 0°C to 70°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 126795-ADT7461AARMZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7461AARMZ-REEL CAD Model

Description

The ADT7461AARMZ-REEL from ON Semiconductor is a sophisticated dual-channel digital temperature sensor, offering precise monitoring of both ambient and remote temperature readings. Designed for advanced applications in computing, telecommunications, and industrial systems, this sensor is a reliable solution for thermal management and protection.

Key Features

  • Dual-Channel Sensing: Capable of monitoring both a local and a remote temperature sensor.
  • High Accuracy: Provides high-precision temperature readings with an accuracy of ±1°C.
  • Programmable Resolution: Offers programmable resolution from 9 to 12 bits for the local sensor and 8 to 11 bits for the remote sensor.
  • Low Power Consumption: Optimized for power-sensitive applications with low operating current.
  • Wide Temperature Range: Capable of measuring temperatures from -40°C to +120°C for the local channel and -40°C to +150°C for the remote channel.
  • Serial Interface: Features a two-wire SMBus/I²C serial interface for easy integration into existing systems.
  • Overtemperature Alarm: Includes an overtemperature alarm output that can be programmed to trigger at a specified threshold.
  • Compact Package: Housed in a compact 8-pin MSOP package, ideal for space-constrained applications.
  • Reel Packaging: Supplied in a reel, making it suitable for high-volume automated manufacturing processes.

Applications

The ADT7461AARMZ-REEL is versatile and can be used in a variety of thermal management applications. It is particularly well-suited for:

  • Desktop and Notebook Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Environmental Monitoring

With its advanced features and reliable performance, the ADT7461AARMZ-REEL from ON Semiconductor is an excellent choice for system designers who require precise temperature monitoring to ensure the optimal performance and protection of their electronic systems.

You May Also Be Interested in

STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4283 $50.5698
15+ $6.9156 $103.7340
23+ $6.6995 $154.0885
31+ $6.4834 $200.9854
40+ $6.2672 $250.6880
54+ $5.6189 $303.4206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess