EN
  • EN
  • DE

LTM8003IY-3.3#PBF

Part No LTM8003IY-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3.5A 3.4V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 40V
Voltage - Output 1 3.3V
Current - Output (Max) 3.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 48-BBGA Module
Dimension 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm)
Supplier Device Package 48-BGA (9x6.25)
Base Product Number LTM8003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8003IY-3.3#PBF
Standard Package 260
Win Source Part Number 1203455-LTM8003IY-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8003IY-3.3#PBF CAD Model

Description

The LTM8003IY-3.3#PBF is a high-efficiency, step-down DC/DC power module from the renowned manufacturer Analog Devices Inc. This advanced micro-module regulator is designed to deliver a fixed output voltage of 3.3V, making it an ideal solution for a wide range of applications that require a reliable and consistent power supply.

Key Features

  • Integrated Design: This module includes the switching controller, power switches, inductor, and all support components in a compact package, simplifying the design process and reducing time to market.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 58V, accommodating a variety of power sources, from single-cell Li-Ion batteries to industrial supplies.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and maximizes battery life when used in battery-powered applications.
  • Robust Thermal Performance: The LTM8003IY-3.3#PBF is housed in a thermally enhanced package that provides excellent heat dissipation, ensuring reliable operation even in high-temperature environments.
  • Adjustable Switching Frequency: The module offers an adjustable switching frequency from 200kHz to 3MHz, which can be optimized for efficiency or component size based on the application requirements.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the safety and longevity of both the module and the end application.

Applications

The LTM8003IY-3.3#PBF is versatile and can be used in various applications, including:

  • Telecommunications
  • Industrial Equipment
  • Automotive Supplies
  • Medical Devices
  • Portable Electronics

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the LTM8003IY-3.3#PBF is no exception. This module is manufactured to meet the highest industry standards and is designed to provide consistent performance over its operational life.

Ordering Information

To order or obtain more information about the LTM8003IY-3.3#PBF, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure your next project benefits from the performance and dependability of the LTM8003 series.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3497 $73.3497
2+ $60.1844 $120.3688
3+ $58.3036 $174.9108
4+ $56.4228 $225.6912
5+ $54.5421 $272.7105
7+ $48.8998 $342.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess