EN
  • EN
  • DE

LTM4691EV#PBF

Part No LTM4691EV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2V 1.8V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.5 ~ 2.5V 0.5 ~ 2.5V - - 2A, 2A 2.25V - 3.6V Input
Manufacturer Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C (With Derating)
Mounting Surface Mount
Package 24-LFLGA
Case / Package 24-LGA (3x4)
Family Name LTM4691
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924526-LTM4691EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4691EV#PBF CAD Model

Description

Analog Devices Inc. LTM4691EV#PBF - Ultra-Thin Dual Step-Down µModule Regulator

The LTM4691EV#PBF is a state-of-the-art dual step-down µModule (micro module) regulator from Analog Devices Inc., designed to meet the demands of space-constrained applications without sacrificing performance. This highly integrated power solution is ideal for telecommunications, data processing, solid-state drives, and medical applications where efficiency and board space are critical considerations.

Key Features:

  • Ultra-Thin Profile: The LTM4691EV#PBF boasts an ultra-thin profile with a height of only 1.82mm. This allows it to be used in systems where vertical space is at a premium, such as in blade servers, networking equipment, and compact embedded systems.
  • Dual Channel Output: It features two independent outputs that can deliver up to 4A each, enabling designers to power multiple rails with a single device. This reduces the number of components required and simplifies the power supply design.
  • Wide Input Voltage Range: The regulator operates from a wide input voltage range of 3.1V to 20V, making it suitable for a variety of input sources, including intermediate bus voltages commonly found in complex digital systems.
  • High Efficiency: High-efficiency operation is achieved through the use of integrated switching controllers, power FETs, inductors, and support components. This feature minimizes power loss and heat generation, thereby enhancing system reliability.
  • Configurable Outputs: The output voltage is configurable from 0.5V to 5.5V, providing the flexibility to power a wide range of ICs, including low-voltage digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Advanced Packaging: The LTM4691EV#PBF comes in a BGA package that enhances thermal performance and allows for a compact footprint on the PCB.

Additional Advantages:

The LTM4691EV#PBF incorporates a host of additional features such as programmable soft-start, tracking, and power good indicators, which simplify power management and sequencing in complex systems. Moreover, it supports frequency synchronization to reduce electromagnetic interference (EMI), which is crucial in sensitive applications.

Overall, the LTM4691EV#PBF from Analog Devices Inc. represents a cutting-edge solution for designers looking to optimize their power supply architecture with a highly integrated, efficient, and space-saving component.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5574 $66.2296
8+ $13.5856 $108.6848
12+ $13.1610 $157.9320
16+ $12.7365 $203.7840
21+ $12.3119 $258.5499
28+ $11.0383 $309.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess