EN
  • EN
  • DE

LTM4668IY#PBF

Part No LTM4668IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 4X0.6-1.8V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 1.8V 0.6 ~ 1.8V 0.6 ~ 1.8V 0.6 ~ 1.8V 1.2A, 1.2A, 1.2A, 1.2A 2.7V - 17V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 17V
Voltage - Output 1 0.6 ~ 1.8V
Voltage - Output 2 0.6 ~ 1.8V
Voltage - Output 3 0.6 ~ 1.8V
Voltage - Output 4 0.6 ~ 1.8V
Current - Output (Max) 1.2A, 1.2A, 1.2A, 1.2A
Applications ITE (Commercial)
Features -
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 49-FBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Supplier Device Package 49-BGA (6.25x6.25)
Control Features -
Approval Agency -
Base Product Number LTM4668
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353237-LTM4668IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4668IY#PBF CAD Model

Description

Product Overview: LTM4668IY#PBF

The LTM4668IY#PBF is a high-performance, dual 10A or single 20A, step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc. that combines top-notch power management capabilities with the convenience of a compact, encapsulated package. Designed to cater to a broad range of applications, this product stands out with its robust feature set and ease of use.

Key Features:

  • High Efficiency: With its advanced design, the LTM4668IY#PBF offers a high-efficiency power conversion, which is crucial for maintaining thermal performance and energy savings in dense system designs.
  • Wide Input Voltage Range: This µModule regulator can operate with an input voltage range from 2.7V to 17V, making it versatile for various applications from single-cell Li-Ion batteries to intermediate bus voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a wide range of uses in different circuit designs.
  • Current Mode Control: Fast transient response and excellent loop stability are ensured by the current mode control architecture.
  • Integrated Components: The LTM4668IY#PBF integrates switching controllers, power FETs, inductors and all the necessary support components, simplifying the design process and reducing external component count.

Applications:

The versatility of the LTM4668IY#PBF makes it well-suited for a variety of applications, including:

  • Datacom and Telecom Systems
  • FPGAs, DSPs, and ASICs Power Supplies
  • Medical and Industrial Equipment
  • General Purpose Point of Load (POL) Power Supply

Quality and Reliability:

Analog Devices Inc. is renowned for their commitment to quality and the LTM4668IY#PBF is no exception. It is designed to meet the rigorous standards required by industrial and high-reliability applications, ensuring dependable performance in a variety of settings.

Package Information:

The LTM4668IY#PBF is offered in a compact (15mm × 15mm × 5.01mm) BGA package, providing a space-saving solution without compromising on power or functionality. Its encapsulated design aids in thermal management and protects the internal components, contributing to the product's longevity and robustness.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6160 $62.4640
10+ $12.8131 $128.1310
14+ $12.4128 $173.7792
20+ $12.0124 $240.2480
25+ $11.6119 $290.2975
34+ $10.4107 $353.9638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess