EN
  • EN
  • DE

LTM4650IY-1B

Part No LTM4650IY-1B
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-1.8V 0.6-1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 1.8V 0.6 ~ 1.8V 25A, 25A 4.5V - 15V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 1.8V
Voltage - Output 2 0.6 ~ 1.8V
Current - Output (Max) 25A, 25A
Applications ITE (Commercial)
Features OCP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Supplier Device Package 144-BGA (16x16)
Control Features Enable, Active High
Base Product Number LTM4650
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4650IY-1B
Standard Package 90
Win Source Part Number 1072780-LTM4650IY-1B
Ultra Librarian 3D Model Ultra Librarian LTM4650IY-1B CAD Model

Description

The LTM4650IY-1B is a high-performance, dual 25A or single 50A step-down µModule (micromodule) regulator from Analog Devices Inc., designed to meet the demands of power-hungry applications. This innovative product is part of Analog Devices' extensive range of power management solutions, offering exceptional efficiency, precision, and reliability.

Key Features

  • High Efficiency: The LTM4650IY-1B boasts a high efficiency rate, which reduces power loss and improves system performance. This is crucial for applications where power conservation is key.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 15V, this regulator can accommodate a variety of power sources, making it versatile for different system designs.
  • Scalability: The device can be used in parallel configurations to scale up current capabilities, providing flexibility for systems that may require higher power levels.
  • Advanced Packaging: The LTM4650IY-1B comes in a compact, over-molded Ball Grid Array (BGA) package that enhances thermal performance and saves on board space.
  • Integrated Components: It integrates the inductor, MOSFETs, a DC/DC controller, and supporting components, simplifying design and reducing external component count.
  • Thermal Management: The product is designed with exceptional thermal management capabilities to ensure reliable operation even under high power or high ambient temperature conditions.

Applications

The LTM4650IY-1B is suitable for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial and Medical Equipment
  • General Purpose Point of Load (POL) Power Supplies
  • Distributed Power Systems
  • Advanced Computing and Server Applications

Technical Specifications

Parameter Value
Output Current (Dual) 25A
Output Current (Single) 50A
Input Voltage Range 4.5V to 15V
Package BGA

Overall, the LTM4650IY-1B is a powerful, efficient, and versatile solution for modern electronic systems requiring a compact and reliable power supply module.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess