EN
  • EN
  • DE

LTM4645IY

Part No LTM4645IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK ADJUSTABLE 25A 77BGA / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 1.8V 25A 4.7V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 1.8V
Current - Output (Max) 25A
Applications ITE (Commercial)
Features Adjustable Output, Remote Sense
Temperature Range - Operating -40°C ~ 125°C
Efficiency 86%
Mounting SMD (SMT)
Package / Case 77-BBGA Module
Dimension 0.59" L x 0.35" W x 0.14" H (15.0mm x 9.0mm x 3.5mm)
Supplier Device Package 77-BGA (15x9)
Base Product Number LTM4645
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4645IY
Standard Package 170
Win Source Part Number 1172054-LTM4645IY
Ultra Librarian 3D Model Ultra Librarian LTM4645IY CAD Model

Description

The LTM4645IY is a high-performance, compact, and versatile power management solution designed by Analog Devices Inc. to meet the demands of space-constrained applications. This µModule (micromodule) regulator integrates a switching controller, power FETs, inductors, and all the supporting components into a single package, simplifying the design process for engineers and reducing the overall footprint on the PCB.

Key Features

  • High Efficiency: The LTM4645IY operates with high efficiency, which reduces power loss and improves system performance. This is essential for applications where thermal management is critical.
  • Wide Input Voltage Range: It supports a wide input voltage range from 4V to 20V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing flexibility to power a broad range of ICs and devices.
  • Compact Design: The LTM4645IY comes in a small 9mm x 15mm x 5.01mm BGA package, which is ideal for systems where space is at a premium.
  • Integrated Components: With integrated inductors and MOSFETs, this module reduces the need for external components, thus simplifying the design and reducing BOM costs.

Applications

The LTM4645IY is suitable for a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Datacom and storage systems
  • Industrial equipment
  • Medical devices
  • High-density distributed power systems

Performance and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4645IY is no exception. This micromodule regulator is designed to deliver consistent performance even under varying load conditions and in harsh environments. Its robust construction ensures long-term reliability, making it a trusted choice for critical applications where failure is not an option.

For engineers seeking a power management solution that combines efficiency, flexibility, and compactness, the LTM4645IY from Analog Devices Inc. offers an exceptional balance of features and performance, making it an excellent choice for a wide array of electronic systems.

You May Also Be Interested in

FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess