EN
  • EN
  • DE

LTM4628IY#PBF

Part No LTM4628IY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Conv DC-DC Dual Non-Inv/Inv/Step Up/Step Down 4.5V to 26.5V uModule Automotive 144-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OCP, OVP, UVLO
Height 4.826 mm
Length 14.986 mm
Max Input Voltage 26.5 V
Maximum Operating Temperature 125 °C
Max Output Current 8 A
Max Output Voltage 5.5 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Number of Outputs 2
Number of Pins 144
Operating Supply Current 5 mA
Output Current 8 A
Output Type Adjustable
Output Voltage 5.5 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Voltage - Output 1 5.5 V
Voltage - Output 2 5.5 V
Width 14.986 mm
Win Source Part Number 999005-LTM4628IY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4628IY#PBF CAD Model

Description

Analog Devices Inc. LTM4628IY#PBF Product Overview

The LTM4628IY#PBF is a high-performance, dual 8A or single 16A, step-down DC/DC µModule (micromodule) regulator from Analog Devices Inc. Designed with precision and compactness in mind, this power module integrates the inductor, power switches, DC/DC controller, and all the supporting components in a compact 15mm x 15mm x 5.01mm BGA (Ball Grid Array) package.

With its advanced design, the LTM4628IY#PBF is capable of delivering up to 16A of continuous output current with a voltage range of 0.6V to 5.5V, which can be precisely regulated with an external resistor. The input voltage range is equally impressive, spanning from 3.1V to 20V, making this module suitable for a variety of applications including industrial, automotive, and telecommunications equipment.

The LTM4628IY#PBF boasts several features that make it a highly efficient and reliable power solution. It includes a selectable switching frequency from 250kHz to 1.5MHz, which allows designers to optimize the module for efficiency or component size. Additionally, the device supports phase-lockable frequency (250kHz to 1.5MHz), providing flexibility for noise-sensitive applications.

Safety and protection are paramount in power management, and the LTM4628IY#PBF does not disappoint. It comes with overvoltage, overcurrent, and overtemperature protection features, ensuring the module operates within safe limits. Furthermore, with its advanced thermal design, the module can handle high power levels while maintaining a low temperature, enhancing system reliability.

For ease of use, the LTM4628IY#PBF supports tracking, which allows the output voltage to track an external control voltage during power-up and power-down. This is particularly useful in applications requiring a sequenced startup. Additionally, the module is RoHS compliant, meeting the environmental standards for hazardous substance restrictions.

In summary, the LTM4628IY#PBF from Analog Devices Inc. is a highly integrated, efficient, and versatile power solution ideal for a wide range of high-density applications where performance and space are critical.

You May Also Be Interested in

Analog Devices Inc.
36VIN, 1.5A BUCK-BOOST UMODULE / DC DC Converter 1 Output 1 ~ 36V 1.5A 3V - 36V Input
Lowest to $46.9173
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Lowest to $150.6524
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 100W / Isolated Module DC DC Converter 1 Output 12V 8.4A 60V - 160V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.8V 45W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 76V Input
Need more? Email Us
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Vicor Corporation
DC DC CONVERTER 28V 150W / Isolated Module DC DC Converter 1 Output 28V 5.36A 180V - 375V Input
Need more? Email Us
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7745 $64.7745
2+ $53.1483 $106.2966
3+ $51.4874 $154.4622
5+ $49.8265 $249.1325
6+ $48.1656 $288.9936
7+ $43.1830 $302.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess