EN
  • EN
  • DE

LTM4616MPY

Part No LTM4616MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V 0.6-5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 5V 0.6 ~ 5V 8A, 8A 2.7V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.6 ~ 5V
Voltage - Output 2 0.6 ~ 5V
Voltage - Output 3 -
Current - Output (Max) 8A, 8A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -55°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 144-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Supplier Device Package 144-BGA (15x15)
Base Product Number LTM4616
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353794-LTM4616MPY
Ultra Librarian 3D Model Ultra Librarian LTM4616MPY CAD Model

Description

LTM4616MPY Product Image

The LTM4616MPY is a high-performance, dual 8A or single 16A, DC/DC step-down power module regulator from Analog Devices Inc. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components in a compact, surface-mount package. Designed for a wide range of applications, the LTM4616MPY is ideal for telecommunications, datacom infrastructure, networking, and industrial systems, where space is at a premium and power efficiency is crucial.

With an operating input voltage range of 4.5V to 26.5V, the LTM4616MPY can deliver a regulated output voltage ranging from 0.6V to 5.5V, which can be set via an external resistor. This flexibility makes it suitable for a variety of low voltage applications, including powering FPGAs, ASICs, microprocessors, and general-purpose point-of-load (POL) conversions.

The LTM4616MPY features remote sense capability, ensuring tight load regulation. It is also equipped with comprehensive protection features, including overvoltage, overcurrent, and overtemperature protections, which safeguard the module and the downstream circuitry from potential damage. The module's high switching frequency and current mode control enable a fast transient response, minimizing output voltage deviations in dynamic load conditions.

One of the standout features of the LTM4616MPY is its power efficiency, which can reach up to 94%. This, combined with its low-profile design (only 2.82mm in height), makes it an excellent choice for systems where thermal management is a concern, as it minimizes power loss and reduces the need for extensive cooling infrastructure.

The LTM4616MPY also provides a tracking feature, allowing the output voltage to track an external control voltage, making sequencing of multiple power rails straightforward. Additionally, the module supports frequency synchronization to reduce system noise and to avoid beat frequencies in sensitive applications.

Analog Devices Inc. has designed the LTM4616MPY to meet the rigorous demands of modern electronic systems, offering a compact, efficient, and reliable power solution that simplifies design and accelerates time-to-market.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess