EN
  • EN
  • DE

LTM4601HVEV#PBF

Part No LTM4601HVEV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 12 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5V - - 12A 4.5V - 28V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 118-BLGA Module
Case / Package 118-LGA (15x15)
Family Name LTM4601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924480-LTM4601HVEV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4601HVEV#PBF CAD Model

Description

Analog Devices Inc. LTM4601HVEV#PBF Power Module

The LTM4601HVEV#PBF is a high-efficiency, DC/DC step-down power module by Analog Devices Inc. designed to meet the rigorous standards of today's demanding power supply applications. This advanced module is a complete system-in-a-package (SiP), integrating the inductor, power switches, DC/DC controller, and all the supporting components into a compact, encapsulated device. With its robust design, the LTM4601HVEV#PBF is perfect for telecommunications, industrial, and automotive systems where space, efficiency, and reliability are critical.

Key Features:

  • Wide Input Voltage Range: The module operates from a 4.5V to 20V input voltage range, making it versatile for various applications and able to manage fluctuating input supplies.
  • High Output Voltage Accuracy: Ensures precise voltage regulation, which is essential for sensitive electronic components, with an output voltage range of 0.6V to 5V.
  • High Efficiency: With its advanced design, the LTM4601HVEV#PBF can achieve up to 92% efficiency, reducing heat generation and improving system reliability.
  • Fast Transient Response: The module's fast transient response ensures stable performance even with rapid load changes, which is crucial for high-performance processors and FPGAs.
  • Thermal Performance: The encapsulated design enhances thermal performance, allowing for operation in environments with elevated temperatures.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 780kHz or synchronize it to an external clock.

Applications:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Networking and Datacom Systems
  • High-Density Distributed Power Systems

The LTM4601HVEV#PBF is designed with protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring safe operation under abnormal conditions. The module's compact (15mm x 15mm x 2.82mm) LGA package is suitable for space-constrained applications while providing excellent electrical and thermal performance. With its easy-to-use design, the LTM4601HVEV#PBF significantly simplifies the implementation of complex power supply circuits, reducing design time, and accelerating time-to-market for your products.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess