EN
  • EN
  • DE

LTM4601AHVMPY

Part No LTM4601AHVMPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V 60W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5V - - 12A 4.5V - 28V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 133-BBGA Module
Case / Package 133-BGA (15x15)
Family Name LTM4601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924479-LTM4601AHVMPY
Ultra Librarian 3D Model Ultra Librarian LTM4601AHVMPY CAD Model

Description

Analog Devices Inc. LTM4601AHVMPY Product Overview

The LTM4601AHVMPY is a high-performance, µModule (micromodule) regulator designed by Analog Devices Inc. to address the needs of demanding power supply applications. This advanced device integrates a switching DC/DC controller, power FETs, inductors, and all support components into a compact, surface-mount package. Engineered for a variety of systems requiring high efficiency, low profile, and excellent thermal performance, the LTM4601AHVMPY is an ideal solution for space-constrained environments.

This versatile module is capable of delivering up to 10A of continuous output current with an input voltage range of 4.5V to 26.5V and an output voltage range of 0.6V to 5V, which can be set by a single external resistor. Its high efficiency and fast transient response make it suitable for applications such as telecommunications, networking, industrial, and medical equipment.

One of the key features of the LTM4601AHVMPY is its high switching frequency, which allows for the use of small external capacitors and inductors, thus reducing the overall solution footprint. Additionally, the module supports frequency synchronization and phase-lockable frequency (250kHz to 780kHz), which helps to minimize system noise and allows for the use of multiple modules in parallel for load sharing and higher current applications.

The LTM4601AHVMPY also incorporates robust protection features, including overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under abnormal operating conditions. Its high level of integration and comprehensive feature set simplify the design process, reduce design risks, and accelerate time-to-market for engineers.

For thermal management, the LTM4601AHVMPY utilizes a Land Grid Array (LGA) package, which allows for efficient heat dissipation. This, coupled with its adjustable switching frequency and current mode control, ensures stable operation over a wide range of input voltages and output loads.

In summary, the LTM4601AHVMPY from Analog Devices Inc. is a powerful, efficient, and highly integrated µModule regulator that offers a compact power management solution for a wide array of applications where space and thermal performance are critical.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.4688 $92.4688
2+ $89.5790 $179.1580
3+ $86.6894 $260.0682
4+ $83.7998 $335.1992
5+ $75.1308 $375.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess