EN
  • EN
  • DE

LTM2894IY#PBF

Part No LTM2894IY#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 7500VRMS 2CH USB 24BGA / USB Digital Isolator 7500Vrms 1 Channel 12Mbps 50kV/µs CMTI 24-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Package Tray
Technology Magnetic Coupling
Type USB
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/1
Channel Type Bidirectional
Voltage - Isolation 7500Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 12Mbps
Propagation Delay tpLH / tpHL (Max) 115ns, 115ns
Rise / Fall Time (Typ) 20ns, 20ns (Max)
Voltage - Supply 4.4V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-BGA
Supplier Device Package 24-BGA (22x6.25)
Base Product Number LTM2894
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM2894IY#PBF
Standard Package 120
Win Source Part Number 1028262-LTM2894IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2894IY#PBF CAD Model

Description

Product Overview: LTM2894IY#PBF - Analog Devices Inc.

The LTM2894IY#PBF is a high-performance, isolated USB transceiver module from Analog Devices Inc. that provides a complete and robust USB isolation solution. Designed with the needs of industrial and instrumentation applications in mind, this device ensures reliable data communication while protecting sensitive equipment from the damaging effects of ground loops, electromagnetic interference (EMI), and electrical surges.

Key Features:

  • USB Isolation: With 2500V RMS of galvanic isolation, the LTM2894IY#PBF prevents common mode voltage between the host and peripheral from causing damage or data corruption.
  • High-Speed Data Transfer: The module supports full-speed (12Mbps) and low-speed (1.5Mbps) USB communication, ensuring compatibility with a wide range of USB devices.
  • Integrated Power Isolation: In addition to data isolation, this module also provides isolated power to the USB peripheral, simplifying system design and reducing component count.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, safeguarding against transient voltage spikes that can occur in harsh industrial environments.
  • Plug and Play: Designed for ease of use, the LTM2894IY#PBF is compatible with standard USB protocols, requiring no software or firmware modifications for operation.
  • Compact Package: The module comes in a compact surface-mount package, making it ideal for space-constrained applications.

Applications:

The LTM2894IY#PBF is suitable for a variety of applications where data integrity and equipment safety are paramount. Its applications include:

  • Industrial Control Systems
  • Medical Equipment
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Ground Loop Elimination

Conclusion:

The Analog Devices Inc. LTM2894IY#PBF is a versatile and reliable solution for USB isolation in critical applications. Its combination of high-speed data transfer, integrated power isolation, and robust ESD protection makes it an ideal choice for ensuring the safety and integrity of USB communications in industrial and medical settings.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8774 $73.7548
4+ $30.2583 $121.0332
6+ $29.3128 $175.8768
8+ $28.3672 $226.9376
10+ $27.4216 $274.2160
13+ $24.5849 $319.6037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 327 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess