EN
  • EN
  • DE

LTM2893HY-1#PBF

Part No LTM2893HY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 6000VRMS 10CH SPI 36BGA / SPI Digital Isolator 6000Vrms 10 Channel 100Mbps 50kV/µs CMTI 36-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Package Tray
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 10
Inputs - Side 1/Side 2 7/6
Channel Type Bidirectional, Unidirectional
Voltage - Isolation 6000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Rise / Fall Time (Typ) 10ns, 10ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 36-BGA
Supplier Device Package 36-BGA (15x6.25)
Base Product Number LTM2893
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160
Win Source Part Number 1010538-LTM2893HY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2893HY-1#PBF CAD Model

Description

Product Overview: LTM2893HY-1#PBF from Analog Devices Inc.

The LTM2893HY-1#PBF is a high-performance, isolated μModule transceiver from Analog Devices Inc., designed to provide robust data communication in harsh industrial environments. This innovative product ensures reliable data transfer between a microcontroller and an isolated SPI (Serial Peripheral Interface) device by integrating isolation, power, and communication into a compact, surface-mount package.

Key Features

  • Galvanic Isolation: The LTM2893HY-1#PBF provides up to 2500VRMS of isolation for one minute, safeguarding sensitive components from high voltage transients and ground loops, which enhances system reliability and stability.
  • Integrated Power: An onboard isolated DC/DC converter simplifies the power supply design by generating isolated power for the SPI interface, eliminating the need for external power components.
  • High Data Rates: Capable of supporting SPI data rates up to 50Mbps, this transceiver is suitable for applications requiring fast data acquisition or control.
  • Robust EMI Performance: Designed with EMI (Electromagnetic Interference) in mind, it features special attention to PCB layout and component selection to minimize noise and ensure reliable operation in electrically noisy environments.

Applications

The LTM2893HY-1#PBF is ideal for a variety of applications where data integrity and isolation are critical, including:

  • Industrial Automation and Process Control
  • Medical Equipment
  • Test and Measurement Systems
  • Electric Vehicles and Battery Management

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM2893HY-1#PBF is no exception. It is designed to meet stringent industrial temperature range specifications, operating reliably from -40°C to +105°C. The robust design ensures that the device can withstand the rigors of tough industrial environments, providing long-term performance and reliability.

With its combination of isolation, integrated power, and high-speed communication capability, the LTM2893HY-1#PBF from Analog Devices Inc. is a comprehensive solution for complex and demanding applications requiring isolated data transfer.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7290 $61.8320
19+ $6.3419 $120.4961
29+ $6.1437 $178.1673
39+ $5.9455 $231.8745
51+ $5.7473 $293.1123
68+ $5.1527 $350.3836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess