EN
  • EN
  • DE

LTM2885IY#PBF

Part No LTM2885IY#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 6.5KV RS422/RS485 42BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features RS422, RS485 Digital Isolator 6500Vrms 2 Channel 20Mbps 50kV/µs CMTI 42-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 42-BBGA
Case / Package 42-BGA (22x9)
Family Name LTM2885
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 120
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880123-LTM2885IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2885IY#PBF CAD Model

Description

The LTM2885IY#PBF is a high-performance, isolated μModule transceiver from Analog Devices Inc. This robust component is designed to provide reliable communication with integrated signal and power isolation, making it an ideal choice for harsh electrical environments where noise immunity and signal integrity are critical.

Key Features

  • Integrated Power Isolation: The LTM2885IY#PBF features an isolated DC/DC converter, providing isolated power supply rails for the transceiver and connected peripherals.
  • Signal Isolation: With 2500V<sub>RMS galvanic isolation for data signals, this transceiver ensures protection against high voltage spikes and common-mode voltage variations that can occur in industrial settings.
  • High-Speed Operation: This device supports high-speed full-duplex or half-duplex RS485/RS422 communication, making it suitable for a wide range of data transmission applications.
  • Robust ESD Protection: It is designed with substantial ESD protection, safeguarding the transceiver against electrostatic discharge events.
  • Wide Temperature Range: The LTM2885IY#PBF operates effectively across a broad temperature range from -40°C to 105°C, ensuring reliability in extreme conditions.

Applications

The LTM2885IY#PBF is versatile and can be used in various applications, including:

  • Industrial automation and process control systems
  • Instrumentation and test equipment
  • Automotive control systems
  • Medical equipment
  • Networking and telecommunications infrastructure

Technical Specifications

Parameter Value Isolation Voltage 2500V<sub>RMS Operating Temperature -40°C to 105°C Data Rate Up to 20Mbps Package Surface Mount (SMT)

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM2885IY#PBF is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field. For designers and engineers looking for a reliable isolation solution, the LTM2885IY#PBF represents a state-of-the-art choice that combines functionality with durability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess