EN
  • EN
  • DE

LTM2881MPY-3

Part No LTM2881MPY-3
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features RS422, RS485 Digital Isolator 2500Vrms Channel 20Mbps 30kV/µs CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2881
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924465-LTM2881MPY-3
Ultra Librarian 3D Model Ultra Librarian LTM2881MPY-3 CAD Model

Description

Analog Devices Inc.'s LTM2881MPY-3 Isolated RS485/RS422 µModule Transceiver

The LTM2881MPY-3 from Analog Devices Inc. is a complete, galvanically isolated RS485/RS422 transceiver µModule (micro module) that guards against large ground-to-ground differentials and common mode spikes. This robust transceiver is designed to provide reliable communication in electrically noisy environments or in the presence of ground loops, which are typical challenges in industrial and instrumentation applications.

Key Features:

  • Integrated Isolation: The LTM2881MPY-3 incorporates an isolated DC/DC converter and an isolated RS485/RS422 transceiver, providing up to 2500V RMS of isolation for one minute, which enhances system safety and prevents ground loop currents.
  • High Operating Temperature: This module is suitable for high-temperature environments, with an operating range from -40°C to 105°C, making it ideal for industrial applications where temperature extremes are common.
  • Adjustable Data Rates: It supports data rates up to 20Mbps, allowing for flexibility in communication speed depending on the application requirements.
  • Robust ESD Protection: The LTM2881MPY-3 is equipped with ±15kV ESD protection on the transceiver input/output pins, providing enhanced durability and reliability in harsh environments.
  • Fail-Safe Features: The module includes fail-safe features that ensure a known output state when input signals are open, shorted, or idle, thereby increasing system robustness.
  • Low EMI: The device features an integrated, low EMI, DC/DC converter with a spread spectrum frequency modulation option, which helps to reduce electromagnetic interference.

Applications:

The LTM2881MPY-3 is suitable for a wide range of applications requiring reliable data transmission and isolation, such as:

  • Industrial control and automation
  • Instrumentation
  • Networked communication systems
  • Medical equipment

With its robust design and advanced features, the LTM2881MPY-3 from Analog Devices Inc. is an excellent choice for engineers looking for a high-quality, isolated RS485/RS422 transceiver. Its integrated isolation, high-temperature operation, and ESD protection make it a versatile solution for demanding applications that require a high level of electrical robustness and data integrity.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2858 $61.2858
2+ $50.2858 $100.5716
4+ $48.7143 $194.8572
5+ $47.1429 $235.7145
6+ $45.5715 $273.4290
8+ $40.8572 $326.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess