EN
  • EN
  • DE

LTM2881HV-3#PBF

Part No LTM2881HV-3#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 38 Weeks
Features RS422, RS485 Digital Isolator 2500Vrms Channel 20Mbps 30kV/µs CMTI 32-BLGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-BLGA
Case / Package 32-LGA (15x11.25)
Family Name LTM2881
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924462-LTM2881HV-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2881HV-3#PBF CAD Model

Description

The LTM2881HV-3#PBF is a high-performance isolated μModule transceiver from Analog Devices Inc. that provides a complete isolated RS485/RS422 communication interface for data transmission in harsh and demanding applications. This robust component is designed to improve the reliability and quality of communication by providing galvanic isolation between the data interface and the local ground, thus reducing the risk of damage from ground loops, surges, and noise spikes.

Key Features

  • Integrated Isolation: The LTM2881HV-3#PBF features onboard isolation technology, providing 2500Vrms of isolation for 1 minute between the input and output sides, enhancing system safety and signal integrity.
  • High Voltage Operation: With an extended operating range, this device is suitable for high voltage applications up to 100V.
  • Robust Communication: The transceiver supports RS485 and RS422 communication standards, ensuring compatibility with a wide range of industrial control and networking equipment.
  • Adjustable Data Rate: It allows for a configurable data rate, supporting up to 20Mbps, making it suitable for both high-speed and precision-controlled communication tasks.
  • Power Supply Flexibility: The module operates from a single 3.3V or 5V supply, making it versatile for different power environments.
  • Integrated Protection: It includes features such as integrated switchable termination, fail-safe high impedance receiver input on open, shorted, or terminated lines, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The LTM2881HV-3#PBF is ideal for use in a variety of applications where isolation is critical, such as:

  • Industrial field buses
  • Test equipment
  • Medical equipment with patient contact
  • Ground loop elimination
  • Noise-immune data communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTM2881HV-3#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in the field. The component is provided in a compact, surface-mount package that is RoHS compliant and suitable for automated assembly processes, making it a convenient choice for mass production.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess