EN
  • EN
  • DE

LTC7545ACG#TRPBF

Part No LTC7545ACG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT A-OUT 20SSOP / 12 Bit Digital to Analog Converter 1 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 1
Settling Time 1µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V, 14.25V ~ 15.75V
Voltage - Supply, Digital 5V, 14.25V ~ 15.75V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting SMD (SMT)
Base Product Number LTC7545
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,800
Win Source Part Number 1072684-LTC7545ACG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7545ACG#TRPBF CAD Model

Description

Product Overview: LTC7545ACG#TRPBF

The LTC7545ACG#TRPBF is a high-performance, 12-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision DAC is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications that require a reliable analog output generated from digital input values.

Key Features

  • Resolution: The DAC features a 12-bit resolution, providing fine granularity and a high degree of precision for the analog signals it generates.
  • Compatibility: It is compatible with various microprocessors and digital systems due to its versatile interface options.
  • Stability: The LTC7545ACG#TRPBF offers excellent stability and low drift, ensuring consistent performance over time and across various operating conditions.
  • Package: This product comes in a 20-lead plastic DIP package, ensuring ease of integration into a variety of circuit designs.

Applications

The LTC7545ACG#TRPBF is suitable for various applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical equipment
  • Test and measurement instruments
  • Automotive systems

Performance Specifications

With its fast settling time and low power consumption, the LTC7545ACG#TRPBF is engineered to deliver high-speed performance while maintaining energy efficiency. The device operates over a wide supply voltage range, accommodating different power supply requirements and ensuring flexibility in system design.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC7545ACG#TRPBF is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the stringent standards expected from a leading semiconductor manufacturer. This product is designed to perform reliably in demanding environments, making it a trusted choice for critical applications where failure is not an option.

In conclusion, the LTC7545ACG#TRPBF from Analog Devices Inc. is a robust and precise DAC solution that offers designers a mix of performance, reliability, and versatility. Whether used in industrial, medical, automotive, or any other precision-dependent application, this DAC stands out for its ability to convert digital values into accurate and stable analog signals.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess