EN
  • EN
  • DE

LTC7001MPMSE#TRPBF

Part No LTC7001MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Logic Voltage - VIL, VIH -
Current - Peak Output (Source, Sink) -
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 135 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC7001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378995-LTC7001MPMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7001MPMSE#TRPBF CAD Model

Description

Product Overview: LTC7001MPMSE#TRPBF

The LTC7001MPMSE#TRPBF is a high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc. This advanced driver is specifically designed to operate over a wide supply voltage range from 3.5V to 135V and is capable of driving large gate capacitance loads with very fast switching performance, making it an ideal choice for a variety of power management and conversion applications.

With its robust design, the LTC7001MPMSE#TRPBF offers a powerful solution for driving high-side N-channel power MOSFETs in high voltage applications. The device boasts an impressive gate drive strength of up to 1A, which ensures rapid charging and discharging of the MOSFET gate for efficient switching. This feature is critical in reducing power losses and improving overall system efficiency.

The driver is housed in a compact MSOP-10 package, which is space-efficient and suitable for high-density circuit designs. Additionally, its enhanced thermal performance makes it reliable for use in environments with elevated temperatures.

Key features of the LTC7001MPMSE#TRPBF include an adjustable turn-on and turn-off delay, which provides designers with the flexibility to optimize the switching characteristics for specific applications. It also incorporates under-voltage lockout (UVLO) protection for both the gate driver and the external MOSFET, ensuring the system operates safely by preventing the MOSFET from turning on when the driver supply voltage is too low.

For applications requiring precise control, the LTC7001MPMSE#TRPBF offers a user-configurable shutdown pin that allows for a quick and reliable shutdown of the MOSFET gate, further enhancing the safety and control aspects of the design.

This driver is designed to withstand harsh environments and is specified for operation over the military temperature range of -55°C to +125°C. The "MP" grade version of the LTC7001, encapsulated in this product, ensures that it meets the stringent requirements for military and aerospace applications, where reliability and performance are of paramount importance.

In summary, the LTC7001MPMSE#TRPBF from Analog Devices Inc. is a versatile and robust high-side N-channel MOSFET driver that offers fast switching, high voltage capability, and advanced protection features, making it an excellent choice for a wide range of high-performance power conversion applications.

You May Also Be Interested in

NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7726 $58.6356
13+ $8.0186 $104.2418
20+ $7.7680 $155.3600
27+ $7.5174 $202.9698
35+ $7.2668 $254.3380
47+ $6.5151 $306.2097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess