EN
  • EN
  • DE

LTC7001HMSE#PBF

Part No LTC7001HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10MSOP / High-Side Gate Driver IC Non-Inverting 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 135 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC7001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC7001HMSE#PBF,-2735-LTC7001HMSE#PBF,LTC7001HMSE#PBF-ND
Standard Package 50
Win Source Part Number 964048-LTC7001HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7001HMSE#PBF CAD Model

Description

Product Overview: LTC7001HMSE#PBF

The LTC7001HMSE#PBF is a high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc. This robust and efficient component is designed to operate in demanding applications that require precise control of power MOSFETs. It is a vital part of power management solutions in a wide array of industries, including automotive, industrial, and communication systems.

Key Features

  • High Voltage Capability: The LTC7001HMSE#PBF can handle a supply voltage range from 3.5V to 135V, making it suitable for high-voltage applications.
  • Powerful Drive: With its high peak output current, this driver can effectively switch power MOSFETs at high speeds, improving the efficiency of the overall system.
  • Fast Switching: The component boasts fast switching times with propagation delays typically under 70ns, which is crucial for high-frequency power conversion.
  • Robustness: It includes protection features such as under-voltage lockout, which ensures reliable operation by preventing the driver from turning on when the supply voltage is too low.
  • Flexible Input Interface: The LTC7001HMSE#PBF is compatible with standard logic levels, making it easy to interface with a variety of control circuits.
  • Adjustable Gate Drive: An external resistor can be used to adjust the gate drive strength, allowing for optimization of switching times versus system EMI (Electromagnetic Interference).
  • Operating Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to 125°C, ensuring performance in harsh environments.

Applications

  • Automotive Power Systems
  • High Voltage Power Supplies
  • DC/DC Converters
  • Motor Control Circuits
  • Solar Power Inverters
  • Industrial Switching Applications

The LTC7001HMSE#PBF is packaged in a compact MSOP-16, which is surface-mountable and suitable for space-constrained applications. Its robust design and comprehensive features make it an excellent choice for engineers looking for a reliable high-side driver solution.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8307 $54.8149
16+ $6.4252 $102.8032
25+ $6.2244 $155.6100
34+ $6.0236 $204.8024
43+ $5.8229 $250.3847
58+ $5.2205 $302.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,673 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess