EN
  • EN
  • DE

LTC6994HS6-1#TRMPBF

Part No LTC6994HS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features Delay Line IC 8 Tap
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Family Name LTC6994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6994HS6-1#TRMPBF-ND, LTC6994HS6-1#TRMPBFCT, LTC6994HS6-1#TRMPBFTR, LTC6994HS6-1#TRMPBFDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880068-LTC6994HS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994HS6-1#TRMPBF CAD Model

Description

Product Overview: LTC6994HS6-1#TRMPBF

The LTC6994HS6-1#TRMPBF is a versatile timer device from Analog Devices Inc., designed to provide precision timing control in a wide range of applications. This compact and high-performance component is part of the TimerBlox® family, which is known for its ease of use and minimal external components. The LTC6994 is a monostable pulse generator, also known as a one-shot timer, which can be configured with a single resistor.

Key Features

  • Adjustable Timer Range: The LTC6994HS6-1#TRMPBF offers an adjustable time range from 1μs to 33.6 seconds, allowing for precise timing adjustments to suit various applications.
  • High Accuracy: With an accuracy of 0.1% initial and 0.5% over temperature, this device ensures reliable and consistent timing for critical applications.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, with a quiescent current of 55μA at 2.5V.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.25V to 5.5V, making it suitable for battery-powered and portable devices.
  • CMOS Output Driver: The LTC6994HS6-1#TRMPBF features a CMOS output driver that can source or sink up to 20mA, allowing it to drive a variety of loads directly.
  • Temperature Stability: Temperature stability is ensured over the full operating temperature range of -40°C to 125°C.

Applications

The LTC6994HS6-1#TRMPBF is ideal for a variety of timing applications, including:

  • Delay timers
  • Pulse generation
  • Frequency discrimination
  • Time-based sequencing
  • Debouncing switches and buttons

Package and Quality

The device comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is also available in tape and reel packaging for automated assembly processes. The LTC6994HS6-1#TRMPBF is manufactured by Analog Devices Inc., a leader in high-performance analog technology, ensuring high quality and reliability for your designs.

With its flexible configuration, high precision, and low power consumption, the LTC6994HS6-1#TRMPBF is an excellent choice for designers looking to add accurate timing functionality to their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $3.4926
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess