EN
  • EN
  • DE

LTC6990MPS6#TRMPBF

Part No LTC6990MPS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Type Oscillator, Silicon
Count -
Frequency 488Hz ~ 1MHz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 235 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Type Surface Mount
Base Product Number LTC6990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352626-LTC6990MPS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6990MPS6#TRMPBF CAD Model

Description

Product Overview: LTC6990MPS6#TRMPBF from Analog Devices Inc.

The LTC6990MPS6#TRMPBF is a precision silicon oscillator from Analog Devices Inc., a leader in high-performance analog technology. This device is part of the TimerBlox® family and is designed to provide users with a versatile, easy-to-use, and compact timing solution. With a focus on reliability and precision, the LTC6990 is perfect for a wide range of applications including portable electronics, communication systems, data converters, and industrial controls.

Key Features

  • Voltage-Controlled Oscillator (VCO): The LTC6990 includes a VCO with a frequency range of 488Hz to 2MHz, which can be set with an external resistive divider or controlled dynamically via an external control voltage.
  • Frequency Divider: An integrated frequency divider allows division of the oscillator frequency by a programmable factor from 1 to 1024. This feature enables the user to generate a wide range of frequencies without external components.
  • Low Power Consumption: The device operates with a supply voltage from 2.25V to 5.5V, ensuring compatibility with various power supplies and enabling low power operation, which is crucial for battery-powered applications.
  • High Stability: The LTC6990 offers excellent temperature stability and low frequency drift, ensuring consistent performance across a wide temperature range (-40°C to 125°C).
  • Configurability: The oscillator's duty cycle can be adjusted from 5% to 95%, providing flexibility for different timing requirements.

Compact and Durable Design

The LTC6990MPS6#TRMPBF comes in a compact 6-lead TSOT-23 package, making it ideal for space-constrained applications. Its tiny footprint does not compromise its ruggedness, as it is built to withstand harsh industrial environments.

Easy Integration

Integrating the LTC6990 into your design is straightforward, thanks to its minimal external component requirement. This oscillator is designed for plug-and-play use, allowing for rapid development and deployment of your electronic projects.

Applications

With its versatile feature set and robust design, the LTC6990MPS6#TRMPBF is suitable for a variety of applications, including:

  • Wireless communication systems
  • Portable electronics
  • Network timing and synchronization
  • Industrial timing controls
  • Data acquisition systems

Whether you're developing precision timing circuits or need a reliable oscillator for your next project, the LTC6990MPS6#TRMPBF from Analog Devices Inc. offers a high-quality solution that combines performance with ease of use.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7581 $68.7905
11+ $11.2887 $124.1757
16+ $10.9360 $174.9760
22+ $10.5833 $232.8326
29+ $10.2305 $296.6845
38+ $9.1721 $348.5398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,392 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess