EN
  • EN
  • DE

LTC6990CS6#TRPBF

Part No LTC6990CS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features IC
Manufacturer Analog Devices Inc.
Series TimerBlox®
Package Reel - TR
Family Name LTC6990
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC6990CS6#TRPBFDKR, 505-LTC6990CS6#TRPBFTR, 505-LTC6990CS6#TRPBFCT, LTC6990CS6#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880052-LTC6990CS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6990CS6#TRPBF CAD Model

Description

LTC6990CS6#TRPBF - TimerBlox: Voltage-Controlled Silicon Oscillator

The LTC6990CS6#TRPBF is a versatile Voltage-Controlled Silicon Oscillator (VCSO) from Analog Devices Inc., designed to be a part of their TimerBlox® series. This precision silicon oscillator significantly simplifies the process of generating accurate, programmable frequencies from 488Hz to 2MHz. Encased in a compact SOT-23 package, this device is ideal for space-constrained applications.

The LTC6990 provides a simple, efficient, and highly stable timing solution that requires only an external resistive divider to set the output frequency. With its wide frequency range and voltage control capability, it serves a broad spectrum of applications including wireless communications, portable instrumentation, and consumer electronics.

Key Features:

  • Frequency Range: The device offers a versatile frequency range from 488Hz to 2MHz, which can be adjusted using an external resistor or controlled with an external voltage.
  • Voltage-Controlled Frequency: It allows for frequency modulation or adjustment by applying a voltage to the control pin, making it an excellent choice for applications requiring frequency agility.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LTC6990 maintains a low supply current, minimizing power consumption.
  • High Frequency Stability: Temperature and supply variations have minimal impact on the oscillator's frequency stability, ensuring reliable performance across diverse operating conditions.
  • Compact Package: Housed in a small SOT-23 package, the LTC6990 is perfect for applications where board space is at a premium.
  • Easy to Use: With minimal external components required, this device offers a simple and straightforward approach to generating a stable frequency source.

The LTC6990CS6#TRPBF is designed to meet the needs of modern electronic systems, providing a high-performance, flexible, and compact timing solution. Whether it's for on-the-fly frequency adjustment or a fixed-frequency application, the LTC6990 ensures precision and reliability in a user-friendly package.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $21.2239
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1342 $55.2078
20+ $5.0332 $100.6640
31+ $4.8759 $151.1529
43+ $4.7186 $202.8998
55+ $4.5613 $250.8715
74+ $4.0895 $302.6230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess