EN
  • EN
  • DE

LTC6943CGN#TRPBF

Part No LTC6943CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG SWCAP BLD BLK 1OUT 16SSOP / Switched Capacitor Building Block 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Switched Capacitor Building Block
Applications Instrumentation
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number LTC6943
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 993610-LTC6943CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6943CGN#TRPBF CAD Model

Description

Analog Devices Inc. LTC6943CGN#TRPBF - High Performance Frequency Synthesizer

The LTC6943CGN#TRPBF is a cutting-edge frequency synthesizer from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications, including wireless infrastructure, test and measurement equipment, and military systems. This high-performance integrated phase-locked loop (PLL) with voltage-controlled oscillator (VCO) ensures precise frequency generation and signal stability, making it an ideal choice for engineers and designers seeking reliable and efficient frequency control solutions.

Key Features:

  • Wide Frequency Range: The device is capable of generating frequencies from 355MHz to 3.6GHz, providing a versatile solution for various communication bands and signal processing requirements.
  • Low Phase Noise: The LTC6943CGN#TRPBF boasts exceptionally low phase noise performance, which is crucial for maintaining signal integrity in high-frequency applications.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design process by reducing the need for external components, saving space and cost on the PCB.
  • Programmable Divider: A programmable divider allows for fine-tuning of the output frequency, ensuring compatibility with a broad range of system requirements.
  • Serial Interface: The device features a serial interface for programming and control, providing ease of integration and flexibility in system design.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The LTC6943CGN#TRPBF is housed in a compact 16-lead SSOP package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into modern circuit designs. Its robust construction and high-quality materials make it suitable for demanding applications where durability and longevity are essential.

Whether you're developing a sophisticated communication system or a precision test instrument, the LTC6943CGN#TRPBF from Analog Devices Inc. provides the performance and reliability necessary to meet the challenges of today's advanced electronic designs. Its combination of wide frequency range, low phase noise, and programmability make it a top choice for professionals seeking the best in frequency synthesis technology.

You May Also Be Interested in

Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 20WQFN
Lowest to $1.9126
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
DC DC CONVERTER +/-12V 30W / Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 654 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess