EN
  • EN
  • DE

LTC6811IG-2#3ZZPBF

Part No LTC6811IG-2#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP / Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Base Product Number LTC6811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6811IG-2#3ZZPBF-ND,505-LTC6811IG-2#3ZZPBF,-2735-LTC6811IG-2#3ZZPBF
Standard Package 37
Win Source Part Number 1072635-LTC6811IG-2#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6811IG-2#3ZZPBF CAD Model

Description

The LTC6811IG-2#3ZZPBF is a highly sophisticated battery stack monitor that is part of the product offerings from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This particular component is engineered to precisely monitor the voltages of multicell battery stacks, ensuring safety, longevity, and efficiency in a wide range of applications, particularly in electric vehicles, energy storage systems, and backup power supplies.

Designed with a robust feature set, the LTC6811IG-2#3ZZPBF is capable of simultaneously measuring up to 12 series-connected battery cells with an outstanding measurement accuracy of 0.04%. This high level of precision is critical for ensuring the balanced operation of battery cells, which can significantly extend the life of the battery pack and prevent dangerous operating conditions.

The device supports a wide range of cell voltages, from 0V to 5V, which allows it to be used with various battery chemistries including lithium-ion, lithium-polymer, and lithium iron phosphate. It also includes an isoSPI interface for high-speed, RF-immune, long-distance communications, making it ideal for use in complex battery management systems where reliable data transmission is crucial.

One of the standout features of the LTC6811IG-2#3ZZPBF is its ability to perform both passive and active cell balancing, which helps to maintain the battery cells at equal voltages during charging and discharging cycles. This functionality not only improves the performance of the battery pack but also contributes to its safety by preventing overvoltage conditions in any of the cells.

The component is packaged in a 44-lead plastic SSOP (Shrink Small Outline Package) that offers a compact footprint while ensuring thermal performance and reliability. It is specified for operation from -40°C to 125°C, catering to a wide range of environmental conditions. Moreover, the LTC6811IG-2#3ZZPBF integrates multiple fault detection features, including open-wire check and thermal shutdown, further enhancing the safety aspect of the battery monitoring system.

In conclusion, the LTC6811IG-2#3ZZPBF from Analog Devices Inc. is a high-precision, reliable solution for advanced battery monitoring applications that demand the best in performance and safety.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess