EN
  • EN
  • DE

LTC6810HG-1#3ZZPBF

Part No LTC6810HG-1#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-6C 44SSOP / Battery Battery Monitor IC Multi-Chemistry 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 6
Interface SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-FSOP (0.209", 5.30mm Width)
Supplier Device Package 44-SSOP
Base Product Number LTC6810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6810HG-1#3ZZPBF-ND,505-LTC6810HG-1#3ZZPBF,-2735-LTC6810HG-1#3ZZPBF
Standard Package 37
Win Source Part Number 1228440-LTC6810HG-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6810HG-1#3ZZPBF CAD Model

Description

Analog Devices Inc. LTC6810HG-1#3ZZPBF High Voltage Battery Monitor

The LTC6810HG-1#3ZZPBF is a state-of-the-art battery stack monitor that extends the performance and reliability of high voltage battery systems used in electric vehicles, energy storage, and similar applications. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this integrated circuit (IC) is specifically designed to accurately measure battery cell voltages in serially connected battery stacks.

Key Features

  • High Voltage Capability: The LTC6810 can monitor up to 12 series-connected battery cells with a total measurement range of 0V to 60V, ensuring compatibility with various battery chemistries and configurations.
  • High Accuracy: It offers a maximum total measurement error of less than 1.2mV, which is critical for balanced charging and discharging, thereby prolonging battery life and ensuring safety.
  • Robust Communication: Features a high noise immunity SPI interface that can daisy-chain multiple devices for synchronized voltage monitoring of long strings of batteries.
  • Fast Data Acquisition: Capable of measuring all cell voltages within 290μs, making it suitable for real-time monitoring applications.
  • Integrated Diagnostics: Comes with built-in diagnostic features that help detect and report faults, enhancing the reliability of the battery management system (BMS).
  • Temperature Monitoring: Supports external temperature sensors for monitoring cell temperatures, which is crucial for maintaining optimal battery performance and safety.
  • Low Power Modes: Offers multiple low power operating modes to reduce power consumption when full-time monitoring is not required.

Applications

The LTC6810HG-1#3ZZPBF is ideal for a range of applications where high voltage and precision are required, including:

  • Electric vehicles (EVs) and hybrid electric vehicles (HEVs)
  • Energy storage systems (ESS)
  • Backup power systems
  • Uninterruptible power supplies (UPS)

With its robust design and advanced features, the LTC6810HG-1#3ZZPBF from Analog Devices Inc. is an essential component for any advanced battery management system looking to ensure the safety, efficiency, and longevity of high voltage battery packs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5025 $67.0050
4+ $27.4893 $109.9572
6+ $26.6302 $159.7812
8+ $25.7712 $206.1696
11+ $24.9122 $274.0342
14+ $22.3350 $312.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,911 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess