EN
  • EN
  • DE

LTC6804HG-2#3ZZTRPBF

Part No LTC6804HG-2#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-FSOP (0.209", 5.30mm Width)
Case / Package 48-SSOP
Family Name LTC6804
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880020-LTC6804HG-2#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6804HG-2#3ZZTRPBF CAD Model

Description

Introducing the LTC6804HG-2#3ZZTRPBF from Analog Devices Inc.

The LTC6804HG-2#3ZZTRPBF is a highly sophisticated, multicell battery stack monitor that plays a crucial role in the safety and efficiency of advanced battery management systems. Manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology, this product is designed to monitor up to 12 series-connected battery cells with a measurement accuracy of 1.2mV. This precision ensures the long-term reliability and performance of battery systems in applications such as electric vehicles, energy storage systems, and backup power supplies.

One of the standout features of the LTC6804HG-2#3ZZTRPBF is its ability to perform both cell voltage and temperature monitoring, which is essential for maintaining the optimal working condition of each cell within a battery pack. The device also includes passive cell balancing and a 5V regulator for powering external circuitry, further enhancing its utility in complex battery management systems.

The LTC6804HG-2#3ZZTRPBF offers a robust communication interface that includes an isoSPI interface for high-speed, RF-immune communication. This feature is particularly important in the noisy electrical environments found in automotive and industrial settings. The isoSPI interface allows for the daisy-chaining of multiple LTC6804 devices on a single communication bus, enabling the monitoring of an extended series of battery cells with minimal wiring complexity.

Designed with safety in mind, the LTC6804HG-2#3ZZTRPBF incorporates a range of self-test features that can detect and report any potential issues before they become critical. This proactive approach to fault detection is vital for preventing damage to costly battery packs and connected equipment.

Overall, the LTC6804HG-2#3ZZTRPBF represents the forefront of battery monitoring technology, offering unparalleled accuracy, safety features, and communication capabilities. Its robust design and comprehensive feature set make it an excellent choice for any application requiring precise battery monitoring and management.

For more information or to request a sample, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3578 $90.7156
4+ $37.2166 $148.8664
5+ $36.0537 $180.2685
7+ $34.8907 $244.2349
9+ $33.7276 $303.5484
12+ $30.2386 $362.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess