EN
  • EN
  • DE

LTC6655BHMS8-2.048#PBF

Part No LTC6655BHMS8-2.048#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP  /  Series Voltage Reference IC Fixed 2.048V V ±0.025% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 5 mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC6655BHMS8-2.048#PBF,LTC6655BHMS8-2.048#PBF-ND,LTC6655BHMS8-2.0485#PBF,LTC6655BHMS8-2.0485#PBF-ND,LTC6655BHMS82048PBF,505-LTC6655BHMS8-2.048#PBF
Standard Package 50
Win Source Part Number 1032335-LTC6655BHMS8-2.048#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-2.048#PBF CAD Model

Description

The LTC6655BHMS8-2.048#PBF is a high-precision, low-drift, low-noise voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide array of applications. This voltage reference is part of the LTC6655 series, which is renowned for its exceptional performance and reliability.

Key Features:

  • Output Voltage: Precisely trimmed to 2.048 volts, this reference voltage is ideal for many 12-bit and 16-bit analog-to-digital converters (ADCs), where the 2.048V serves as a common reference voltage.
  • High Accuracy: With an initial accuracy of ±0.025%, the device ensures precise voltage regulation for the most demanding applications.
  • Low Temperature Coefficient: The LTC6655BHMS8-2.048#PBF boasts an outstanding temperature coefficient (tempco) of 2ppm/°C max, making it highly stable across a wide temperature range.
  • Low Noise: The device exhibits exceptionally low output noise of 125μVp-p (0.1Hz to 10Hz), making it suitable for high-resolution data acquisition systems and precision instrumentation.
  • Long-Term Stability: Demonstrating excellent long-term stability, the LTC6655BHMS8-2.048#PBF has a drift of less than 30ppm/√kHr, ensuring consistent performance over time.
  • Supply Range: It operates over a wide supply range from 2.7V to 5.5V, providing flexibility in various power supply conditions.
  • Package: The device comes in an 8-lead MSOP package, which is compact and suitable for space-constrained applications.
  • Applications: Ideal for precision data conversion, industrial controls, medical devices, and portable instrumentation, where stable and precise reference voltages are critical.

Product Summary:

The LTC6655BHMS8-2.048#PBF from Analog Devices Inc. is a testament to precision engineering, offering a stable and reliable voltage reference that meets the needs of the most critical electronic systems. Its combination of accuracy, low noise, and temperature stability makes it an excellent choice for ensuring the integrity of analog signals in digital conversions and other high-precision applications. With its robust design and versatile performance, the LTC6655BHMS8-2.048#PBF is a cornerstone component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess