EN
  • EN
  • DE

LTC6652AHMS8-4.096#TRPBF

Part No LTC6652AHMS8-4.096#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.05% 5 mA 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC6652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880007-LTC6652AHMS8-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-4.096#TRPBF CAD Model

Description

Analog Devices Inc. LTC6652AHMS8-4.096#TRPBF Precision Voltage Reference

The LTC6652AHMS8-4.096#TRPBF is a high-precision, low-drift, and low-noise voltage reference from Analog Devices Inc., designed to provide a stable reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. This voltage reference is part of the LTC6652 series, which is renowned for its accuracy and reliability in demanding applications.

Key Features

  • Output Voltage: Fixed at 4.096V, this reference voltage is commonly used in many 12-bit, 14-bit, and 16-bit converters, providing an optimal range for many systems.
  • Low Drift: With a typical temperature coefficient of just 2ppm/°C, the LTC6652AHMS8-4.096#TRPBF ensures minimal deviation from its nominal voltage over a wide temperature range, making it ideal for precision applications.
  • Low Noise: It exhibits exceptionally low output noise of only 125μVp-p (0.1Hz to 10Hz), which is critical for high-resolution measurements and sensitive electronics.
  • High Accuracy: The initial accuracy is specified at ±0.025%, providing a highly precise reference voltage right out of the box.
  • Long-Term Stability: The device offers excellent long-term stability, further enhancing the reliability of the reference voltage over the lifespan of the application.
  • Supply Voltage Range: It operates from a wide supply voltage range, accommodating various system voltages and providing design flexibility.
  • Package: Housed in an MSOP-8 package, the LTC6652AHMS8-4.096#TRPBF is compact and suitable for space-constrained applications.

Applications

The LTC6652AHMS8-4.096#TRPBF is particularly well-suited for high-precision instrumentation, data acquisition systems, medical devices, and industrial controls. Its robustness and precision also make it an excellent choice for automotive electronics, battery-powered devices, and portable equipment where stable reference voltages are critical for accurate readings and consistent performance.

Ordering Information

The part number LTC6652AHMS8-4.096#TRPBF indicates that this specific model comes in tape and reel packaging, denoted by the #TRPBF suffix, making it suitable for automated assembly processes. As a product of Analog Devices Inc., a leader in high-performance analog technology, the LTC6652 series represents a reliable and high-quality solution for a wide range of voltage reference needs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.1655 $95.1655
2+ $78.0845 $156.1690
3+ $75.6444 $226.9332
4+ $73.2043 $292.8172
5+ $70.7641 $353.8205
6+ $63.4437 $380.6622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess