EN
  • EN
  • DE

LTC6269IDD-10#PBF

Part No LTC6269IDD-10#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R O/P ±2.625V/5.25V Automotive 10-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 4 GHz
Case / Package DFN
Gain Bandwidth Product 4 GHz
Height 800 µm
Input Bias Current 3 fA
Input Offset Voltage (Vos) 200 µV
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.1 V
Mount Surface Mount
Nominal Supply Current 16.5 mA
Number of Channels 2
Number of Pins 10
Operating Supply Current 16.5 mA
Output Current per Channel 90 mA
RoHS Compliant
Slew Rate 1500 V/µs
Win Source Part Number 1221464-LTC6269IDD-10#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6269IDD-10#PBF CAD Model

Description

Product Overview: LTC6269IDD-10#PBF

The LTC6269IDD-10#PBF is a cutting-edge operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in high-performance analog technology. This high-speed, ultra-low bias current, FET input op-amp is designed to cater to a wide array of applications that require precision and efficiency, including photodiode amplification, transimpedance amplifiers, and high-impedance buffering.

Key Features

  • Ultra-Low Bias Current: With a bias current of just 3fA, the LTC6269IDD-10#PBF is ideal for applications that are sensitive to current leakage and require high input impedance.
  • High Speed: The device boasts a gain bandwidth product of 500MHz, making it suitable for fast signal processing tasks.
  • Low Offset Voltage: A low input offset voltage minimizes error in signal amplification, ensuring accurate and reliable operation.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Power Efficiency: Operating with a supply voltage range from 3.1V to 5.25V, the LTC6269IDD-10#PBF is power-efficient, making it suitable for battery-powered devices.
  • Robust Packaging: The device is offered in a 10-lead DFN package, which ensures a compact footprint while providing excellent thermal performance.

Applications

  • Photodiode Amplification
  • Transimpedance Amplifiers
  • High-Impedance Sensor Buffers
  • Medical Instrumentation
  • Test Equipment
  • A/D Converter Drivers

Analog Devices Inc. has designed the LTC6269IDD-10#PBF with a focus on precision and low power consumption, making it an excellent choice for designers who need a reliable op-amp for high-performance circuits. Its advanced features and robust design ensure that it can meet the stringent demands of modern electronic applications.

Whether you're working on a professional-grade audio system, sensitive medical equipment, or any other application where signal integrity is paramount, the LTC6269IDD-10#PBF from Analog Devices Inc. offers the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess