EN
  • EN
  • DE

LTC4368HMS-2#PBF

Part No LTC4368HMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description LTC4368 - 100V UV/OV and Reverse Protection Controller with Bidirectional Circuit Breaker
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Height 1.1 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Number of Pins 10
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 981005-LTC4368HMS-2#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4368HMS-2#PBF CAD Model

Description

Analog Devices' LTC4368HMS-2#PBF: Surge Stopper with Ideal Diode

Analog Devices Inc. presents the LTC4368HMS-2#PBF, a robust surge stopper and power supply protector that ensures reliable operation of electronic systems under a wide range of voltage conditions. This advanced integrated circuit is designed to safeguard sensitive electronics against high voltage transients and overcurrent conditions, making it an ideal choice for automotive, industrial, and portable systems where power supply stability is critical.

Key Features and Benefits

  • Wide Operating Voltage Range: The LTC4368HMS-2#PBF operates over a voltage range of 4V to 80V, accommodating a variety of power sources and ensuring compatibility with high-voltage systems.
  • Adjustable Overvoltage Protection: Users can set the overvoltage lockout threshold with an external resistor divider, providing flexibility to tailor the protection to specific application requirements.
  • Reverse Input Protection: The device includes an internal ideal diode controller that prevents reverse currents from damaging the load or depleting the energy storage element when input power is removed or when the input voltage falls below the output voltage.
  • Overcurrent Protection: The LTC4368HMS-2#PBF features adjustable overcurrent protection with a sense resistor to help prevent damage from excessive load currents.
  • Low Quiescent Current: It has a low quiescent current, which is beneficial in battery-powered applications where power efficiency is paramount.
  • Robust Transient Protection: The device is capable of withstanding transients without damage, making it suitable for harsh environments where electrical spikes are common.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Portable Instrumentation
  • Avionics and Marine Electronics
  • Telecommunications Infrastructure

The LTC4368HMS-2#PBF comes in a compact 12-lead MSOP package, offering a space-saving solution for modern electronic designs. Its high level of integration and comprehensive protection features make it an essential component for any design requiring robust power supply protection. With the reliability and quality that Analog Devices Inc. is known for, this surge stopper is poised to enhance the durability and longevity of your electronic products.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 322 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess