EN
  • EN
  • DE

LTC4365IDDB-1#TRMPBF

Part No LTC4365IDDB-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Over Voltage Protection Controller Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 34 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Input Voltage -300 mV
Number of Outputs 1
Number of Pins 8
Operating Supply Current 125 µA
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 973020-LTC4365IDDB-1#TRMPBF
Categories PMIC - Supervisors
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4365IDDB-1#TRMPBF CAD Model

Description

Product Overview: LTC4365IDDB-1#TRMPBF by Analog Devices Inc.

The LTC4365IDDB-1#TRMPBF is a versatile and robust overvoltage, undervoltage, and reverse supply protection controller designed by Analog Devices Inc. This small but powerful device is engineered to safeguard sensitive electronic components from harmful supply conditions, ensuring reliability and longevity of the end application. It is an essential component for any system that requires precise and reliable power supply protection.

Key Features

  • Versatile Voltage Range: The LTC4365 is designed to operate over a wide supply voltage range, making it suitable for a variety of applications.
  • Overvoltage Protection: It provides a safeguard against overvoltage conditions, which can damage electronic circuits. The device disconnects the load when the input voltage exceeds the set overvoltage threshold.
  • Undervoltage Protection: Similarly, undervoltage conditions are monitored, and the load is disconnected when the voltage drops below the set threshold, preventing malfunction due to insufficient voltage.
  • Reverse Supply Protection: The LTC4365 protects against reverse supply, which can occur if the power supply is connected in reverse polarity, potentially causing catastrophic damage to the circuit.
  • Compact Package: The device comes in a small 10-lead DFN package, making it ideal for space-constrained applications.

Applications

  • Automotive electronics
  • Industrial systems
  • Portable and battery-powered devices
  • Data communication systems
  • Avionics and aerospace

The LTC4365IDDB-1#TRMPBF is especially suitable for environments where the power supply conditions can be unpredictable and where a robust protection mechanism is critical. With its precision overvoltage and undervoltage thresholds, the device ensures that your electronics are protected from supply anomalies that could lead to failure or damage.

As a product of Analog Devices Inc., a leader in the semiconductor industry, the LTC4365IDDB-1#TRMPBF is manufactured to the highest quality standards, ensuring reliability and performance. Whether you are designing a new system or looking to enhance the protection in an existing one, this device is an excellent choice for managing power supply risks.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0865 $53.1245
30+ $3.3530 $100.5900
47+ $3.2483 $152.6701
64+ $3.1435 $201.1840
83+ $3.0387 $252.2121
111+ $2.7244 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess