EN
  • EN
  • DE

LTC4315IMS#TRPBF

Part No LTC4315IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATR I2C HOTSWAP 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.9V ~ 5.5V
Current - Supply 8.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Base Product Number LTC4315
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879893-LTC4315IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4315IMS#TRPBF CAD Model

Description

Analog Devices Inc. LTC4315IMS#TRPBF I²C Bus Buffer

The LTC4315IMS#TRPBF from Analog Devices Inc. is a sophisticated I²C bus buffer that enhances I²C system reliability, extends bus capacitance, and adds hot-swappable capabilities to your electronics projects. This device is designed to provide seamless communication in complex systems where multiple I²C devices are interfaced. It comes in a compact 10-lead MSOP package, offering a space-saving solution for modern high-density electronic applications.

One of the key features of the LTC4315IMS#TRPBF is its ability to provide capacitive buffering, allowing for a significant extension of the I²C bus capacitance beyond the 400pF limit. This enables designers to incorporate more devices or longer trace lengths without compromising the integrity of the I²C communication. The LTC4315 also offers strong glitch filtering on the SDA and SCL lines, which ensures data integrity in noisy environments or when long cables are used.

Hot-swappable interfaces are increasingly important in today’s modular electronics systems. The LTC4315IMS#TRPBF addresses this need by incorporating pre-charge buffers that prevent data corruption during live insertion. This feature is particularly useful in systems where maintenance or upgrades require adding or removing I²C devices without powering down the system.

With its rise time accelerators, the LTC4315IMS#TRPBF can improve data transmission speeds, making it an excellent choice for applications requiring fast communication over the I²C bus. Furthermore, the device supports both standard (100kHz) and fast (400kHz) I²C speeds, providing versatility for different system requirements.

For added protection, the LTC4315IMS#TRPBF includes built-in fault protection features such as stuck bus recovery timers and under-voltage lockout. These ensure that the I²C bus remains operational even in the event of a device lock-up or a power supply dip, thereby enhancing system robustness.

In summary, the LTC4315IMS#TRPBF from Analog Devices Inc. is a feature-rich I²C bus buffer that addresses many of the common challenges faced when designing complex I²C systems. Its ability to extend bus capacitance, filter noise, support hot-swapping, and protect against faults makes it an essential component for engineers looking to create reliable and flexible I²C-based solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7252 $51.5268
22+ $4.6976 $103.3472
33+ $4.5508 $150.1764
46+ $4.4040 $202.5840
59+ $4.2572 $251.1748
79+ $3.8168 $301.5272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess