EN
  • EN
  • DE

LTC4310IMS-2#PBF

Part No LTC4310IMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DIGITAL ISOLATOR 2CH I2C 10MSOP / I²C Digital Isolator 2 Channel 400kHz 20kV/µs CMTI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Package Tube
Technology Magnetic Coupling
Type I²C
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Common Mode Transient Immunity (Min) 20kV/µs
Data Rate 400kHz
Rise / Fall Time (Typ) 1ns, 1ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4310
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC4310IMS-2#PBF-505,LTC4310IMS2PBF,-2735-LTC4310IMS-2#PBF
Standard Package 50
Win Source Part Number 1028251-LTC4310IMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4310IMS-2#PBF CAD Model

Description

Product Overview: LTC4310IMS-2#PBF from Analog Devices Inc.

The LTC4310IMS-2#PBF is a sophisticated I²C bus buffer device from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to enhance the reliability and extend the capabilities of I²C communication buses. It is particularly well-suited for applications that require long-distance or multi-drop communications.

This device operates by creating a physical separation between devices or segments on an I²C bus, which helps in preventing common-mode voltage differences and enhancing noise immunity. The LTC4310IMS-2#PBF is capable of supporting both standard (100kHz) and fast (400kHz) I²C modes, making it a versatile choice for various applications.

Key Features:

  • Hot-Swappable: The LTC4310IMS-2#PBF allows for devices to be connected to or disconnected from a live backplane without turning off the system, minimizing downtime and increasing system flexibility.
  • High Noise Immunity: With its built-in capacitive isolation, the device ensures robust data communication even in electrically noisy environments.
  • Prevents SDA and SCL Corruption: The LTC4310IMS-2#PBF features a rise time accelerator which prevents data corruption during level transitions, ensuring a more reliable communication link.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range from 2.9V to 5.5V, accommodating a variety of system voltages.
  • Low Standby Current: The device has a low standby current, which is ideal for power-sensitive applications.

Applications:

The LTC4310IMS-2#PBF is an ideal solution for a range of applications, including:

  • Advanced Telecom and Networking Systems
  • Industrial Control Networks
  • Automotive Systems
  • Data Acquisition Systems
  • Server and Storage Systems with I²C Buses

With its robust design and advanced features, the LTC4310IMS-2#PBF from Analog Devices Inc. is a reliable and efficient choice for designers looking to improve their I²C bus systems. Its ability to manage signal integrity across complex and demanding environments makes it an essential component for any high-performance communication network.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess